Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Inter Series Connector A | DVI |
---|---|
Convert From Positions | 1Positions |
Convert From Gender | Receptacle |
Inter Series Connector B | VGA |
Convert To Positions | 1Positions |
Convert To Gender | Plug |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a AV16116?
Additional datasheets, footprints and schematics for AV16116 are listed on our Part Details page. You can also find images and similar parts to AV16116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV16116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV16116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV16116 fall under?
The AV16116 is listed under Connectors > Inter Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to AV16116 when available in the Inter Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV16116 you can contact the distributor directly for product support, shipping queries etc.
Is the AV16116 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AV16116 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AV16116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV16116 often in real-time on the comparison pages.
What if I can't find stock of AV16116?
You can fill out our help required form which you can use to request a quote for AV16116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.