Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
No stock
|
Buy Now |
Drain Source Voltage Vds | - |
---|---|
Continuous Drain Current Id | - |
Power Dissipation Pd | - |
Operating Frequency Min | 1.7GHz |
Operating Frequency Max | 2GHz |
RF Transistor Case | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
Diode Case Style | SOIC |
Diode Type | RF |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
ATTENUATOR, RF, VARIABLE, 1.7-2GHZ | Farnell |
Where can I find additional details, specifications and documents for a AV102-12LF?
Additional datasheets, footprints and schematics for AV102-12LF are listed on our Part Details page. You can also find images and similar parts to AV102-12LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV102-12LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV102-12LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV102-12LF fall under?
The AV102-12LF is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to AV102-12LF when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV102-12LF you can contact the distributor directly for product support, shipping queries etc.
Is the AV102-12LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV102-12LF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AV102-12LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV102-12LF often in real-time on the comparison pages.
What if I can't find stock of AV102-12LF?
You can fill out our help required form which you can use to request a quote for AV102-12LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.