Status: | Unknown |
---|---|
Series: | AV Series |
RoHS: | Unknown |
Product Range | AV Series |
---|---|
Contact Configuration | SPST-NO |
Actuator / Cap Colour | Natural |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 50mA |
Contact Voltage AC Max | - |
Switch Operation | Off-On |
Operating Force | 7N |
Illumination Colour | Red |
Contact Voltage DC Max | 24VDC |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Flat |
Behind Panel Depth | 21.6mm |
Contact Resistance | 100mohm |
Contact Voltage DC Nom | 24V |
Current Rating | 50mA |
External Diameter | 22mm |
External Length / Height | 23.8mm |
IP / NEMA Rating | IP65 |
IP Rating | IP65 IP67 |
Insulation Resistance | 1000Mohm |
LED Colour | Red |
LED Current | 30mA |
LED Voltage | 1.6V |
No. of Electrical Operations | 1000000 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -30°C |
Panel Cutout Diameter | 19.2mm |
Panel Thickness Max | 10.5mm |
Vandal Resistant Sw, Spst, 24Vdc, Panel | Newark Electronics |
PUSHBUTTON SWITCH AV SECURITY | APEM Components AV09C7L3D2406E | RS Americas |
VANDAL RESISTANT SW, SPST-NO, 0.05A | element14 |
Where can I find additional details, specifications and documents for a AV09C7L3D2406E?
Additional datasheets, footprints and schematics for AV09C7L3D2406E are listed on our Part Details page. You can also find images and similar parts to AV09C7L3D2406E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV09C7L3D2406E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV09C7L3D2406E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV09C7L3D2406E fall under?
The AV09C7L3D2406E is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AV09C7L3D2406E when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV09C7L3D2406E you can contact the distributor directly for product support, shipping queries etc.
Is the AV09C7L3D2406E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV09C7L3D2406E have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for AV09C7L3D2406E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV09C7L3D2406E often in real-time on the comparison pages.
What if I can't find stock of AV09C7L3D2406E?
You can fill out our help required form which you can use to request a quote for AV09C7L3D2406E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.