Status: | Unknown |
---|---|
Series: | AV Series |
RoHS: | Unknown |
Product Range | AV Series |
---|---|
Contact Configuration | SPST-NO |
Actuator / Cap Colour | Green |
Switch Terminals | Solder |
Contact Current Max | 50mA |
Contact Voltage AC Max | - |
Switch Operation | Off-On |
Operating Force | 7N |
Illumination Colour | Green |
Contact Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Flat |
Behind Panel Depth | 21.6mm |
Contact Resistance | 100mohm |
Contact Voltage DC Nom | 24V |
Current Rating | 50mA |
External Diameter | 22mm |
External Length / Height | 23.8mm |
IP / NEMA Rating | IP65 |
IP Rating | IP65 IP67 |
Insulation Resistance | 1000Mohm |
LED Colour | Green |
LED Current | 30mA |
LED Voltage | 1.6V |
No. of Electrical Operations | 1000000 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -30°C |
Panel Cutout Diameter | 19.2mm |
Panel Thickness Max | 10.5mm |
SWITCH, SPNO, GREEN ILLUM | element14 |
Switch, Vandal Resistant, Spst-No, 50Ma | Newark Electronics |
PUSHBUTTON SWITCH AV SECURITY | APEM Components AV09C7L3D2403E | RS Americas |
Where can I find additional details, specifications and documents for a AV09C7L3D2403E?
Additional datasheets, footprints and schematics for AV09C7L3D2403E are listed on our Part Details page. You can also find images and similar parts to AV09C7L3D2403E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV09C7L3D2403E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV09C7L3D2403E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV09C7L3D2403E fall under?
The AV09C7L3D2403E is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AV09C7L3D2403E when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV09C7L3D2403E you can contact the distributor directly for product support, shipping queries etc.
Is the AV09C7L3D2403E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV09C7L3D2403E have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for AV09C7L3D2403E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV09C7L3D2403E often in real-time on the comparison pages.
What if I can't find stock of AV09C7L3D2403E?
You can fill out our help required form which you can use to request a quote for AV09C7L3D2403E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.