Status: | Unknown |
---|---|
Series: | AV Series |
RoHS: | Compliant |
Product Range | AV Series |
---|---|
Panel Cutout Diameter | 19.2mm |
Contact Configuration | SPST-NO |
Switch Operation | Momentary |
Pushbutton Actuator Style | Round Flush |
Actuator / Cap Colour | Natural |
RoHS Compliant | Yes |
Vandal Resistant Sw, Spst, 24Vdc, Panel | Newark Electronics |
Switch, P/B, Vandal Resist, Sealed, SPST-NO, OFF-MOM, LED, Green,0.05A,24VDC,19mm, Sldr | APEM Components AV09C7L3D2003K | RS Americas |
Where can I find additional details, specifications and documents for a AV09C7L3D2003K?
Additional datasheets, footprints and schematics for AV09C7L3D2003K are listed on our Part Details page. You can also find images and similar parts to AV09C7L3D2003K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV09C7L3D2003K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV09C7L3D2003K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV09C7L3D2003K fall under?
The AV09C7L3D2003K is listed under Switches & Relays > Switches > Anti Vandal Switches > Standard Anti Vandal Switches.
Can I view similar or alternative parts?
You can view similar parts to AV09C7L3D2003K when available in the Standard Anti Vandal Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV09C7L3D2003K you can contact the distributor directly for product support, shipping queries etc.
Is the AV09C7L3D2003K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AV09C7L3D2003K have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for AV09C7L3D2003K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV09C7L3D2003K often in real-time on the comparison pages.
What if I can't find stock of AV09C7L3D2003K?
You can fill out our help required form which you can use to request a quote for AV09C7L3D2003K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.