Status: | Unknown |
---|---|
Series: | AV Series |
RoHS: | Unknown |
Product Range | AV Series |
---|---|
Contact Configuration | SPST-NO |
Actuator / Cap Colour | Chrome |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 50mA |
Contact Voltage AC Max | - |
Switch Operation | - |
Operating Force | 7N |
Illumination Colour | - |
Contact Voltage DC Max | 24V |
SVHC | No SVHC (15-Jan-2018) |
Behind Panel Depth | 21.6mm |
Contact Current DC Max | 50mA |
Contact Resistance | 100mohm |
Current Rating | 50mA |
External Diameter | 22mm |
External Length / Height | 23.8mm |
IP / NEMA Rating | IP65 |
Insulation Resistance | 1000Mohm |
No. of Electrical Operations | 1000000 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -30°C |
Panel Cutout Diameter | 19.2mm |
Panel Thickness Max | 10.5mm |
Vandal Switch, Spst, 0.05A, 24Vdc | Newark Electronics |
PUSHBUTTON SWITCH AV SECURITY | APEM Components AV09C703D240E | RS Americas |
PB SW SPST-NO 0.05A 24V | TTI Europe |
Where can I find additional details, specifications and documents for a AV09C703D240E?
Additional datasheets, footprints and schematics for AV09C703D240E are listed on our Part Details page. You can also find images and similar parts to AV09C703D240E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV09C703D240E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV09C703D240E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV09C703D240E fall under?
The AV09C703D240E is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AV09C703D240E when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV09C703D240E you can contact the distributor directly for product support, shipping queries etc.
Is the AV09C703D240E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV09C703D240E have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Farnell have stock available or on a lead time for AV09C703D240E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV09C703D240E often in real-time on the comparison pages.
What if I can't find stock of AV09C703D240E?
You can fill out our help required form which you can use to request a quote for AV09C703D240E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.