Status: | Unknown |
---|---|
Series: | AV Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Actuator / Cap Colour | Natural |
Product Range | AV Series |
Switch Operation | Momentary Spring Return |
Illumination Color | - |
Switch Terminals | Screw |
Operating Force | - |
PB switch,19mm,Flat StSt Button,screw tm | RS |
Vandal Resistant Sw, Spst-No, 2A, 48V | Newark Electronics |
Push Button Switch, SPST-NO, Panel Mount, Momentary | APEM Components AV091003C910 | RS Americas |
VANDAL RESISTANT SW, SPST-NO, 2A, 48V | element14 |
PB SW SPST-NO 2A 48V | TTI Europe |
Where can I find additional details, specifications and documents for a AV091003C910?
Additional datasheets, footprints and schematics for AV091003C910 are listed on our Part Details page. You can also find images and similar parts to AV091003C910 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV091003C910 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV091003C910 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV091003C910 fall under?
The AV091003C910 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AV091003C910 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV091003C910 you can contact the distributor directly for product support, shipping queries etc.
Is the AV091003C910 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV091003C910 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for AV091003C910.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV091003C910 often in real-time on the comparison pages.
What if I can't find stock of AV091003C910?
You can fill out our help required form which you can use to request a quote for AV091003C910 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.