Status: | Unknown |
---|---|
Series: | AV Series |
RoHS: | Unknown |
Prices starting from US$10.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.42
|
129
in stock
|
Buy Now | |
Rapid Electronics
from US$10.58
|
196
in stock
|
Buy Now | |
Conrad
from US$17.17
|
196
in stock
|
Buy Now | |
Newark Electronics
from US$20.89
|
129
in stock
|
Buy Now | |
element14
from US$26.94
|
129
in stock
|
Buy Now | |
RS Americas
from US$26.15
|
18
in stock
|
Buy Now | |
Distrelec
from US$10.29
|
-
|
Buy Now | |
TTI Europe
from US$11.07
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Actuator / Cap Colour | Chrome |
Product Range | AV Series |
Switch Operation | Off-(On) |
Illumination Colour | - |
Switch Terminals | Screw |
Contact Current Max | 2A |
Contact Voltage AC Max | - |
Operating Force | - |
Contact Voltage DC Max | 48V |
SVHC | No SVHC (15-Jan-2018) |
Contact Current DC Max | 2A |
Contact Resistance | 10mohm |
External Depth | 19mm |
External Length / Height | 26mm |
Insulation Resistance | 1000Mohm |
No. of Electrical Operations | 10000 |
No. of Mechanical Operations | 1000000 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -30°C |
Panel Cutout Diameter | 19.2mm |
Panel Thickness Max | 11mm |
Panel Thickness Min | 1mm |
APEM AV091003C900 Vandal Resistant Switch SPST Off-On | Rapid Electronics |
Additional technical information: Actuator material: Nickel-plated brass | Conrad |
Switch, Vandal Resistant, Spst-No, 2A | Newark Electronics |
PUSHBUTTON, METAL, FLAT, 19MM | element14 |
Switch, P/B, Vandal Resistant, SPST-NO, OFF-MOM, Round, Flush, IP54,2A,48VDC,19mm, Screw | APEM Components AV091003C900 | RS Americas |
Apem Pushbutton Switch, Vandal Proof Momentary Function 2 A 48 VDC 1NO IP40 | Distrelec |
PB SW SPST-NO 2A 48V | TTI Europe |
Where can I find additional details, specifications and documents for a AV091003C900?
Additional datasheets, footprints and schematics for AV091003C900 are listed on our Part Details page. You can also find images and similar parts to AV091003C900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV091003C900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV091003C900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV091003C900 fall under?
The AV091003C900 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AV091003C900 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV091003C900 you can contact the distributor directly for product support, shipping queries etc.
Is the AV091003C900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV091003C900 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for AV091003C900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV091003C900 often in real-time on the comparison pages.
What if I can't find stock of AV091003C900?
You can fill out our help required form which you can use to request a quote for AV091003C900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.