Status: | Unknown |
---|---|
Series: | AV Series |
RoHS: | Unknown |
Product Range | AV Series |
---|---|
Contact Configuration | SPST-NO |
Actuator / Cap Colour | Natural |
Switch Terminals | Screw |
Contact Current Max | 200mA |
Contact Voltage AC Max | - |
Switch Operation | Off-(On) |
Operating Force | - |
Illumination Colour | - |
Contact Voltage DC Max | 48V |
SVHC | No SVHC (15-Jan-2018) |
VANDAL RESISTANT PUSHBUTTON SWITCH, 16 M | RS |
Vandal Resistant Sw, Spst, 48V, Panel | Newark Electronics |
Push Button Switch, IP65, SPST-NO, Panel Mount, Momentary | APEM Components AV0630C940K | RS Americas |
PB SW SPST-NO 0.2A 48V | TTI Europe |
VANDAL RESISTANT SW, SPST-NO, 0.2A/48VDC | Farnell |
Where can I find additional details, specifications and documents for a AV0630C940K?
Additional datasheets, footprints and schematics for AV0630C940K are listed on our Part Details page. You can also find images and similar parts to AV0630C940K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV0630C940K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV0630C940K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV0630C940K fall under?
The AV0630C940K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AV0630C940K when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV0630C940K you can contact the distributor directly for product support, shipping queries etc.
Is the AV0630C940K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV0630C940K have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for AV0630C940K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV0630C940K often in real-time on the comparison pages.
What if I can't find stock of AV0630C940K?
You can fill out our help required form which you can use to request a quote for AV0630C940K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.