Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Actuator / Cap Colour | Chrome |
Product Range | - |
Switch Operation | Off-(On) |
Illumination Colour | - |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 200mA |
Contact Voltage AC Max | - |
Operating Force | - |
Contact Voltage DC Max | 48V |
SVHC | No SVHC (15-Jan-2018) |
SWITCH, SPST-NO, 0.2A, 48VDC | element14 |
Vandal Resistant Sw, Spst, 48Vdc, Panel | Newark Electronics |
PUSHBUTTON SWITCH AV SECURITY | APEM Components AV0630C940 | RS Americas |
Where can I find additional details, specifications and documents for a AV0630C940?
Additional datasheets, footprints and schematics for AV0630C940 are listed on our Part Details page. You can also find images and similar parts to AV0630C940 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV0630C940 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV0630C940 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV0630C940 fall under?
The AV0630C940 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AV0630C940 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV0630C940 you can contact the distributor directly for product support, shipping queries etc.
Is the AV0630C940 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV0630C940 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for AV0630C940.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV0630C940 often in real-time on the comparison pages.
What if I can't find stock of AV0630C940?
You can fill out our help required form which you can use to request a quote for AV0630C940 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.