Status: | Unknown |
---|---|
Series: | AV Series |
RoHS: | Unknown |
Prices starting from US$7.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.34
|
215
in stock
|
Buy Now | |
Newark Electronics
from US$18.38
|
215
in stock
|
Buy Now | |
element14
from US$7.93
|
215
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.55
|
86
in stock
|
Buy Now | |
Conrad
from US$15.14
|
76
in stock
|
Buy Now | |
RS Americas
from US$30.77
|
30
in stock
|
Buy Now | |
TTI Europe
from US$9.24
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$11.33
|
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 48V |
Contact Current Max | 200mA |
Switch Terminals | Screw |
Product Range | AV Series |
SVHC | No SVHC (15-Jan-2018) |
Actuator / Cap Colour | Chrome |
Contact Voltage DC Max | 48V |
Vandal Resistant Switch, Spst-No, Off-(On), 200 Ma, Screw Rohs Compliant: Yes |Apem AV0630C900 | Newark Electronics |
SWITCH, SPST-NO, 0.2A, 48VDC | element14 |
Switch: vandal resistant | Transfer Multisort Elektronik |
Additional technical information: Voltage strength: min. 2000 Vrms 50 Hz between terminals and earth | Conrad |
Switch, P/B, Vandal Resistant, SPST-NO, OFF-MOM, Rnd, Flat, IP54,0.2A,48VDC,16mm, Screw | APEM Components AV0630C900 | RS Americas |
PB SW SPST-NO 0.2A 48V | TTI Europe |
APEM AV0630C900 Vandal Resistant Switch SPST Off-On | Rapid Electronics |
Where can I find additional details, specifications and documents for a AV0630C900?
Additional datasheets, footprints and schematics for AV0630C900 are listed on our Part Details page. You can also find images and similar parts to AV0630C900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV0630C900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV0630C900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV0630C900 fall under?
The AV0630C900 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AV0630C900 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV0630C900 you can contact the distributor directly for product support, shipping queries etc.
Is the AV0630C900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV0630C900 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Conrad have stock available or on a lead time for AV0630C900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV0630C900 often in real-time on the comparison pages.
What if I can't find stock of AV0630C900?
You can fill out our help required form which you can use to request a quote for AV0630C900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.