Status: | Unknown |
---|---|
Series: | AV Series |
RoHS: | Unknown |
Prices starting from US$16.24
Switch Operation | Off-On |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 24V |
Contact Current Max | 200mA |
Switch Terminals | Solder |
Product Range | AV Series |
Pushbutton switch with solder lugs | RS |
Apem Pushbutton Switch, Vandal Proof Latching Function 1.5 A 24 VDC 1NO IP64 | Distrelec |
Switch, Industrial Pushbutton, 16Mm | Newark Electronics |
Pushbutton switch with solder lugs | APEM Components AV0611A200 | RS Americas |
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM | element14 |
PB SW SPST 1.5A 250V | TTI Europe |
Where can I find additional details, specifications and documents for a AV0611A200?
Additional datasheets, footprints and schematics for AV0611A200 are listed on our Part Details page. You can also find images and similar parts to AV0611A200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV0611A200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV0611A200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV0611A200 fall under?
The AV0611A200 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AV0611A200 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV0611A200 you can contact the distributor directly for product support, shipping queries etc.
Is the AV0611A200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV0611A200 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and element14 have stock available or on a lead time for AV0611A200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV0611A200 often in real-time on the comparison pages.
What if I can't find stock of AV0611A200?
You can fill out our help required form which you can use to request a quote for AV0611A200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.