Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$45.89
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$25.63
|
11
in stock
|
Buy Now | |
RS
from US$52.01
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$34.86
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$54.03
|
4
in stock
|
Buy Now | |
element14
from US$64.79
|
4
in stock
|
Buy Now | |
Distrelec
from US$46.44
|
-
|
Buy Now |
Kit Contents | 3 Pcs of 180mm Combination Plier 160mm Side Cutter & 200mmLong Nose Plier |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Avit AV06051 1000V Insulated Pliers Set - 3 pcs | Rapid Electronics |
Insulated Plier Set - 3 piece set | RS |
Kit: pliers | Transfer Multisort Elektronik |
Insulated Plier Set, 3Pc | Newark Electronics |
INSULATED PLIER SET, 3PC | element14 |
Avit Pliers Set, 3pcs | Distrelec |
Where can I find additional details, specifications and documents for a AV06051?
Additional datasheets, footprints and schematics for AV06051 are listed on our Part Details page. You can also find images and similar parts to AV06051 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV06051 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV06051 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV06051 fall under?
The AV06051 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to AV06051 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV06051 you can contact the distributor directly for product support, shipping queries etc.
Is the AV06051 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV06051 have stock available?
Authorised distributors including Rapid Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for AV06051.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV06051 often in real-time on the comparison pages.
What if I can't find stock of AV06051?
You can fill out our help required form which you can use to request a quote for AV06051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.