Status: | Unknown |
---|---|
Series: | AV Series |
RoHS: | Unknown |
Prices starting from US$15.35
Contact Configuration | SPST-NO |
---|---|
Actuator / Cap Colour | Chrome |
Product Range | AV Series |
Switch Operation | Off-(On) |
Illumination Colour | - |
Switch Terminals | Screw |
Contact Current Max | 2A |
Contact Voltage AC Max | - |
Operating Force | - |
Contact Voltage DC Max | 48V |
SVHC | No SVHC (15-Jan-2018) |
Contact Current DC Max | 2A |
Contact Resistance | 10mohm |
External Depth | 22mm |
External Length / Height | 27.6mm |
Insulation Resistance | 1000Mohm |
No. of Electrical Operations | 10000 |
No. of Mechanical Operations | 1000000 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -30°C |
Panel Cutout Diameter | 22.2mm |
Panel Thickness Max | 11mm |
Panel Thickness Min | 1mm |
PB switch,22mm,Curved Button,screw term | RS |
Vandal Resistant Switch, Spst-No, 2A, 48Vac | Newark Electronics |
PUSHBUTTON, METAL, CURVED, 22MM | element14 |
Switch, P/B, Vandal Resistant, SPST-NO, OFF-MOM, Round, Domed, IP54,2A,48VDC,22mm, Screw | APEM Components AV021003C900 | RS Americas |
Where can I find additional details, specifications and documents for a AV021003C900?
Additional datasheets, footprints and schematics for AV021003C900 are listed on our Part Details page. You can also find images and similar parts to AV021003C900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AV021003C900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AV021003C900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AV021003C900 fall under?
The AV021003C900 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AV021003C900 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AV021003C900 you can contact the distributor directly for product support, shipping queries etc.
Is the AV021003C900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AV021003C900 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for AV021003C900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AV021003C900 often in real-time on the comparison pages.
What if I can't find stock of AV021003C900?
You can fill out our help required form which you can use to request a quote for AV021003C900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.