Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.08
|
No stock
|
Buy Now |
DC Collector Current | 60A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 600V |
Power Dissipation Pd | 308W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247AD |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Transistor Type | IGBT |
IGBT, 600V, 60A, WARP2, TO-247AD | Farnell |
Where can I find additional details, specifications and documents for a AUIRGP35B60PD-E?
Additional datasheets, footprints and schematics for AUIRGP35B60PD-E are listed on our Part Details page. You can also find images and similar parts to AUIRGP35B60PD-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIRGP35B60PD-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIRGP35B60PD-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIRGP35B60PD-E fall under?
The AUIRGP35B60PD-E is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to AUIRGP35B60PD-E when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIRGP35B60PD-E you can contact the distributor directly for product support, shipping queries etc.
Is the AUIRGP35B60PD-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIRGP35B60PD-E have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AUIRGP35B60PD-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIRGP35B60PD-E often in real-time on the comparison pages.
What if I can't find stock of AUIRGP35B60PD-E?
You can fill out our help required form which you can use to request a quote for AUIRGP35B60PD-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.