Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.89
|
1,020
in stock
|
Buy Now | |
Future Electronics
from US$2.60
|
32,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
16,476
in stock
|
Buy Now | |
element14
from US$1.79
|
16,476
in stock
|
Buy Now | |
Farnell
from US$1.68
|
16,476
in stock
|
Buy Now | |
Chip One Stop
from US$1.57
|
7,497
in stock
|
Buy Now | |
Rutronik
from US$1.39
|
-
|
Buy Now | |
Avnet America
from US$1.84
|
-
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 5A |
On State Resistance | 0.08ohm |
Distribution Switch Case Style | SOIC |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
AUIPS7091 Series 1 Channel 5.5 V 230 mOhm SMT High Side Power Switch - SOIC-8 | Future Electronics |
Power Load Switch, Aec-Q100, Soic-8 | Newark Electronics |
POWER LOAD SWITCH, AEC-Q100, SOIC-8 | element14 |
Intelligent Power High Side Switch SOIC8 | RS |
5xHSS 120 mOhm 70V SO-8 SMD | Rutronik |
Power Switch Hi Side 1.5A 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a AUIPS7091GTR?
Additional datasheets, footprints and schematics for AUIPS7091GTR are listed on our Part Details page. You can also find images and similar parts to AUIPS7091GTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIPS7091GTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIPS7091GTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIPS7091GTR fall under?
The AUIPS7091GTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to AUIPS7091GTR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIPS7091GTR you can contact the distributor directly for product support, shipping queries etc.
Is the AUIPS7091GTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIPS7091GTR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AUIPS7091GTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIPS7091GTR often in real-time on the comparison pages.
What if I can't find stock of AUIPS7091GTR?
You can fill out our help required form which you can use to request a quote for AUIPS7091GTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.