Status: | Unknown |
---|---|
Series: | AUIPS2041L Series |
RoHS: | Unknown |
Power Load Switch Type | Low Side |
---|---|
Input Voltage | 6V |
Current Limit | 5.5A |
On State Resistance | 0.1ohm |
Distribution Switch Case Style | SOT-223 |
No. of Pins | 4Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | AUIPS2041L Series |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
PWR LOAD SWITCH, AEC-Q100, 5.5V, SOT-223 | Farnell |
Power Load Switch, 6 V, 4-Sot-223, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a AUIPS2041LTR?
Additional datasheets, footprints and schematics for AUIPS2041LTR are listed on our Part Details page. You can also find images and similar parts to AUIPS2041LTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AUIPS2041LTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AUIPS2041LTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AUIPS2041LTR fall under?
The AUIPS2041LTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to AUIPS2041LTR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AUIPS2041LTR you can contact the distributor directly for product support, shipping queries etc.
Is the AUIPS2041LTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AUIPS2041LTR have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AUIPS2041LTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AUIPS2041LTR often in real-time on the comparison pages.
What if I can't find stock of AUIPS2041LTR?
You can fill out our help required form which you can use to request a quote for AUIPS2041LTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.