Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$40.45
|
No stock
|
Buy Now |
Product Range | - |
---|---|
MPU Core Size | 32bit |
Program Memory Size | 512KB, 512KB |
No. of Pins | 437Pins |
MPU Case Style | FCBGA |
Supply Voltage Min | 900mV |
Supply Voltage Max | 1.162V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 90°C |
CPU Speed | 533MHz |
Embedded Interface Type | HPI SPI USB |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Cache on Chip L1/L2 Memory | 568KB |
Frequency Typ | 1.6GHz |
No. of Bits | 32bit |
Operating Temperature Range | 0°C to +90°C |
Supply Voltage Range | 900mV to 1.1625V |
Termination Type | Surface Mount Device |
MPU, ATOM PROCESSOR, N270, U-FCBGA8 | Farnell |
Where can I find additional details, specifications and documents for a AU80586GE025D S LB73?
Additional datasheets, footprints and schematics for AU80586GE025D S LB73 are listed on our Part Details page. You can also find images and similar parts to AU80586GE025D S LB73 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AU80586GE025D S LB73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AU80586GE025D S LB73 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AU80586GE025D S LB73 fall under?
The AU80586GE025D S LB73 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to AU80586GE025D S LB73 when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AU80586GE025D S LB73 you can contact the distributor directly for product support, shipping queries etc.
Is the AU80586GE025D S LB73 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AU80586GE025D S LB73 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AU80586GE025D S LB73.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AU80586GE025D S LB73 often in real-time on the comparison pages.
What if I can't find stock of AU80586GE025D S LB73?
You can fill out our help required form which you can use to request a quote for AU80586GE025D S LB73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.