Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type B | RCA Jack x 2 |
---|---|
Cable Length - Imperial | - |
Cable Length - Metric | - |
Jacket Color | Black |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | RCA/Phono Plug |
---|---|
Connector Type B | RCA Jack x 2 |
Jacket Color | Black |
Connector to Connector | RCA/Phono Plug to 2x RCA/Phono Jack |
RoHS Compliant | Yes |
Connector Type A: RCA/Phono Plug | Farnell |
Connector Type A:Rca/Phono Plug | Newark Electronics |
Connector Type A:RCA/Phono Plug | element14 |
Where can I find additional details, specifications and documents for a AU512-6?
Additional datasheets, footprints and schematics for AU512-6 are listed on our Part Details page. You can also find images and similar parts to AU512-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AU512-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AU512-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AU512-6 fall under?
The AU512-6 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to AU512-6 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AU512-6 you can contact the distributor directly for product support, shipping queries etc.
Is the AU512-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AU512-6 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for AU512-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AU512-6 often in real-time on the comparison pages.
What if I can't find stock of AU512-6?
You can fill out our help required form which you can use to request a quote for AU512-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.