Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
ATZB-RF-212B-0-CN ZigBit® is an ultra-compact and low-power Sub-Ghz IEEE 802.15.4/ZigBee® OEM module. Based on the innovative mixed-signal hardware platform from Microchip, this module uses the AT86RF212B 700/800/900 MHz ISM band Transceiver alone on a very compact module design that provides the user the ability to integrate the module into a design using any of the recommended Microchip Microcontrollers fitting the application requirements. The radio transceiver provides high data rates from 20 kb/s up to 1 Mb/s, frame handling, outstanding receiver sensitivity, and high transmit output power enabling a very robust wireless communication link.
The module is designed for wireless sensing, monitoring, control, and data acquisition applications, to name a few. This ZigBit module eliminates the need for costly and time-consuming RF development, and shortens time-to-market for wireless applications. The module has an MS-147 RF connector that can be used as an RF test port. The built-in chip antenna is designed and tuned for the ZigBit design, to enable quick integration of the ZigBit into any application.
What is in the box: AT86RF212B ZigBit Wireless Module
Ultra-compact, low power Sub-GHz IEEE 802.15.4/ZigBee module |
Uses the AT86RF212B 700/800/900 MHz ISM band Transceiver |
Onboard chip antenna |
RF test connector |
Type | 802.15.4 |
---|---|
Max Data Rate | 1 |
Operating Voltage Min. | 1.8V |
Operating Voltage Max. | 3.6V |
Operating Temperature Min. | -40C |
Operating Temperature Max. | +85C |
Power Output | 9 dBm |
RF Module | True |
RF Transceiver | True |
Frequency Range | 700/800/900MHz |
Crypto Engine | AES |
Antenna | Chip |
External PA Control | Yes |
Package | Module |
Temperature Range | -40C to +85C |
ZigBee 928MHz 1000Kbps 42-Pin SMD | Avnet America |
Where can I find additional details, specifications and documents for a ATZB-RF-212B-0-CN?
Additional datasheets, footprints and schematics for ATZB-RF-212B-0-CN are listed on our Part Details page. You can also find images and similar parts to ATZB-RF-212B-0-CN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATZB-RF-212B-0-CN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATZB-RF-212B-0-CN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATZB-RF-212B-0-CN fall under?
The ATZB-RF-212B-0-CN is listed under ATZBRF212.
Can I view similar or alternative parts?
You can view similar parts to ATZB-RF-212B-0-CN when available in the ATZBRF212 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATZB-RF-212B-0-CN you can contact the distributor directly for product support, shipping queries etc.
Is the ATZB-RF-212B-0-CN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATZB-RF-212B-0-CN have stock available?
Authorised distributors including Avnet America and EBV Elektronik have stock available or on a lead time for ATZB-RF-212B-0-CN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATZB-RF-212B-0-CN often in real-time on the comparison pages.
What if I can't find stock of ATZB-RF-212B-0-CN?
You can fill out our help required form which you can use to request a quote for ATZB-RF-212B-0-CN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.