Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Module Applications | - |
---|---|
MCU Supported Families | ATmega |
Wireless Protocol | IEEE 802.15.4 |
Data Rate | 250Kbps |
Module Interface | I2C SPI UART |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Supply Voltage Range | 3V to 3.6V |
ZIGBEE MODULE, 2.4GHZ, U.FL CONN | element14 |
Where can I find additional details, specifications and documents for a ATZB-A24-UFLR?
Additional datasheets, footprints and schematics for ATZB-A24-UFLR are listed on our Part Details page. You can also find images and similar parts to ATZB-A24-UFLR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATZB-A24-UFLR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATZB-A24-UFLR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATZB-A24-UFLR fall under?
The ATZB-A24-UFLR is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to ATZB-A24-UFLR when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATZB-A24-UFLR you can contact the distributor directly for product support, shipping queries etc.
Is the ATZB-A24-UFLR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATZB-A24-UFLR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ATZB-A24-UFLR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATZB-A24-UFLR often in real-time on the comparison pages.
What if I can't find stock of ATZB-A24-UFLR?
You can fill out our help required form which you can use to request a quote for ATZB-A24-UFLR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.