Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$127.75
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | Microchip |
Silicon Core Number | AT86RF233, ATXMEGA256A3 |
Application Sub Type | Radio Transceiver |
Kit Contents | Eval Board AT86RF233/ATXMEGA256A3 |
ATZB-X-233-USB | Microchip Technology |
Eval Board, Radio Transceiver | Newark Electronics |
EVAL BOARD, RADIO TRANSCEIVER | element14 |
ISM MODULE DEVELOPMENT KIT | Richardson RFPD |
ZigBit USB Stick for Supporting the XMEGA with AT86RF212B or AT86RF233 Radio Transceivers | Avnet America |
Where can I find additional details, specifications and documents for a ATZB-X-233-USB?
Additional datasheets, footprints and schematics for ATZB-X-233-USB are listed on our Part Details page. You can also find images and similar parts to ATZB-X-233-USB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATZB-X-233-USB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATZB-X-233-USB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATZB-X-233-USB fall under?
The ATZB-X-233-USB is listed under Development Boards, Evaluation Tools > RF / Wireless Development Kits > RF Development Tools.
Can I view similar or alternative parts?
You can view similar parts to ATZB-X-233-USB when available in the RF Development Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATZB-X-233-USB you can contact the distributor directly for product support, shipping queries etc.
Is the ATZB-X-233-USB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATZB-X-233-USB have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for ATZB-X-233-USB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATZB-X-233-USB often in real-time on the comparison pages.
What if I can't find stock of ATZB-X-233-USB?
You can fill out our help required form which you can use to request a quote for ATZB-X-233-USB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.