Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
ATZB-S1-256-3-0-C ZigBit® is an ultra-compact and low-power 2.4GHz IEEE 802.15.4/ZigBee® OEM module. Based on the innovative mixed-signal hardware platform from Microchip, this module uses the ATmega256RFR2 SoC with the AVR 8-Bit Microcontroller and a high data rate transceiver for the 2.4GHz ISM band. The radio transceiver provides high data rates from 250kb/s up to 2Mb/s, frame handling, outstanding receiver sensitivity and high transmit output power enabling a very robust wireless communication.
The module is designed for wireless sensing, monitoring, control, data acquisition applications, to name a few. This ZigBit module eliminates the need for costly and timeconsuming
RF development, and shortens time-to-market for wireless applications. The module has an MS-147 RF connector that can be used as an RF test port. The built-in chip antenna is designed and tuned for the ZigBit design to enable quick integration of the ZigBit into any application.
No distributors results available
Ultra-compact, low-power 2.4GHz IEEE 802.15.4/ZigBee® OEM module |
Uses the ATmega256RFR2 SoC and AVR 8-Bit Microcontroller |
Onboard Chip antenna |
RF test connector |
Type | 802.15.4 |
---|---|
Max Operating Freq. | 16 |
CPU | 8-bit AVR |
ADC Channels | 8 |
Operating Voltage Min. | 1.8V |
Operating Voltage Max. | 3.6V |
Operating Temperature Min. | -40C |
Operating Temperature Max. | 125C |
Power Output | +3.5 dBm |
Pin Count | 42 |
IO Pins | 32 |
RF Module | True |
RF Transceiver | True |
Frequency Range | 2.4 GHz |
UART | 1 |
Antenna | Chip |
Flash | 256 |
SPI | 1 |
Package | Module |
Temperature Range | -40C to +85C |
Where can I find additional details, specifications and documents for a ATZB-S1-256-3-0-UF?
Additional datasheets, footprints and schematics for ATZB-S1-256-3-0-UF are listed on our Part Details page. You can also find images and similar parts to ATZB-S1-256-3-0-UF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATZB-S1-256-3-0-UF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATZB-S1-256-3-0-UF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATZB-S1-256-3-0-UF fall under?
The ATZB-S1-256-3-0-UF is listed under ATZBS1256.
Can I view similar or alternative parts?
You can view similar parts to ATZB-S1-256-3-0-UF when available in the ATZBS1256 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATZB-S1-256-3-0-UF you can contact the distributor directly for product support, shipping queries etc.
Is the ATZB-S1-256-3-0-UF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATZB-S1-256-3-0-UF have stock available?
There is no stock from authorised distributors for ATZB-S1-256-3-0-UF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATZB-S1-256-3-0-UF often in real-time on the comparison pages.
What if I can't find stock of ATZB-S1-256-3-0-UF?
You can fill out our help required form which you can use to request a quote for ATZB-S1-256-3-0-UF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.