Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
ATZB-RF-212B-0-CN ZigBit® is an ultra-compact and low-power Sub-Ghz IEEE 802.15.4/ZigBee® OEM module. Based on the innovative mixed-signal hardware platform from Microchip, this module uses the AT86RF212B 700/800/900 MHz ISM band Transceiver alone on a very compact module design that provides the user the ability to integrate the module into a design using any of the recommended Microchip Microcontrollers fitting the application requirements. The radio transceiver provides high data rates from 20 kb/s up to 1 Mb/s, frame handling, outstanding receiver sensitivity, and high transmit output power enabling a very robust wireless communication link.
The module is designed for wireless sensing, monitoring, control, and data acquisition applications, to name a few. This ZigBit module eliminates the need for costly and time-consuming RF development, and shortens time-to-market for wireless applications. The module has an MS-147 RF connector that can be used as an RF test port. The built-in chip antenna is designed and tuned for the ZigBit design, to enable quick integration of the ZigBit into any application.
What is in the box: AT86RF212B ZigBit Wireless Module
Ultra-compact, low power Sub-GHz IEEE 802.15.4/ZigBee module |
Uses the AT86RF212B 700/800/900 MHz ISM band Transceiver |
Onboard chip antenna |
RF test connector |
Type | 802.15.4 |
---|---|
Max Data Rate | 1 |
Operating Voltage Min. | 1.8V |
Operating Voltage Max. | 3.6V |
Operating Temperature Min. | -40C |
Operating Temperature Max. | +85C |
Power Output | 9 dBm |
RF Module | True |
RF Transceiver | True |
Frequency Range | 700/800/900MHz |
Crypto Engine | AES |
Antenna | Chip |
External PA Control | Yes |
Package | Module |
Temperature Range | -40C to +85C |
ZigBee 928MHz 1000Kbps 42-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a ATZB-RF-212B-0-CNR?
Additional datasheets, footprints and schematics for ATZB-RF-212B-0-CNR are listed on our Part Details page. You can also find images and similar parts to ATZB-RF-212B-0-CNR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATZB-RF-212B-0-CNR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATZB-RF-212B-0-CNR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATZB-RF-212B-0-CNR fall under?
The ATZB-RF-212B-0-CNR is listed under ATZBRF212.
Can I view similar or alternative parts?
You can view similar parts to ATZB-RF-212B-0-CNR when available in the ATZBRF212 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATZB-RF-212B-0-CNR you can contact the distributor directly for product support, shipping queries etc.
Is the ATZB-RF-212B-0-CNR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATZB-RF-212B-0-CNR have stock available?
Authorised distributors including Avnet America and EBV Elektronik have stock available or on a lead time for ATZB-RF-212B-0-CNR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATZB-RF-212B-0-CNR often in real-time on the comparison pages.
What if I can't find stock of ATZB-RF-212B-0-CNR?
You can fill out our help required form which you can use to request a quote for ATZB-RF-212B-0-CNR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.