Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$64.50
Kit Application Type | Development |
---|---|
Silicon Manufacturer | Atmel |
Silicon Core Number | AT86RF233 |
Application Sub Type | Transceiver |
Kit Contents | Extension Board AT86RF233 |
RoHS Compliant | Yes |
ATZB-A-233-XPRO | Microchip Technology |
XPRO module | Transfer Multisort Elektronik |
Extension Board, Radio Tx & Rx | Newark Electronics |
ATZB-A-233-XPRO 802.15.4 LR-WPAN Xplained Pro Extension Board | Future Electronics |
Evaluation Board For 8/16-bit AVR Microcontroller | Avnet America |
ISM MODULE DEVELOPMENT KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATZB-A-233-XPRO?
Additional datasheets, footprints and schematics for ATZB-A-233-XPRO are listed on our Part Details page. You can also find images and similar parts to ATZB-A-233-XPRO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATZB-A-233-XPRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATZB-A-233-XPRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATZB-A-233-XPRO fall under?
The ATZB-A-233-XPRO is listed under Development Boards, Evaluation Tools > RF / Wireless Development Kits > RF Development Tools.
Can I view similar or alternative parts?
You can view similar parts to ATZB-A-233-XPRO when available in the RF Development Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATZB-A-233-XPRO you can contact the distributor directly for product support, shipping queries etc.
Is the ATZB-A-233-XPRO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ATZB-A-233-XPRO have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ATZB-A-233-XPRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATZB-A-233-XPRO often in real-time on the comparison pages.
What if I can't find stock of ATZB-A-233-XPRO?
You can fill out our help required form which you can use to request a quote for ATZB-A-233-XPRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.