Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$45.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$45.46
|
3
in stock
|
Buy Now | |
Microchip Technology
from US$45.53
|
207
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$52.15
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$47.35
|
6
in stock
|
Buy Now | |
element14
from US$49.47
|
6
in stock
|
Buy Now | |
Farnell
from US$46.61
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$47.00
|
3
in stock
|
Buy Now | |
Future Electronics
from US$47.81
|
-
|
Buy Now | |
Avnet America
from US$45.53
|
-
|
Buy Now | |
Richardson RFPD
from US$49.62
|
-
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 8bit |
Silicon Family Name | ATxmega |
Core Architecture | AVR |
Core Sub-Architecture | XMEGA |
Silicon Core Number | ATxmega32E5 |
Kit Contents | Xplained Eval Board ATxmega32E5 128x32 Pixels OLED Display |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 128x32 Pixels OLED Display Ambient Light Sensor Analogue filter USB Interface Rotary Encoder |
XMEGA-E5 Xplained | Microchip Technology |
Dev.kit: Microchip AVR | Transfer Multisort Elektronik |
Atxmega32E, Xpld, Oled Display, Dev Kit | Newark Electronics |
ATXMEGA32E, XPLD, OLED DISPLAY, DEV KIT | element14 |
ATMEL XMEGA-E5 XPLAINED,ATXMEGAE5-XPLD | RS |
Hardware Platform to Evaluate the ATxmega32E5 Microcontroller | Future Electronics |
ATXMEGA32E5 8-bit Microcontroller Xplained Evaluation Kit | Avnet America |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATXMEGAE5-XPLD?
Additional datasheets, footprints and schematics for ATXMEGAE5-XPLD are listed on our Part Details page. You can also find images and similar parts to ATXMEGAE5-XPLD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATXMEGAE5-XPLD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATXMEGAE5-XPLD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATXMEGAE5-XPLD fall under?
The ATXMEGAE5-XPLD is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > AVR.
Can I view similar or alternative parts?
You can view similar parts to ATXMEGAE5-XPLD when available in the AVR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATXMEGAE5-XPLD you can contact the distributor directly for product support, shipping queries etc.
Is the ATXMEGAE5-XPLD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATXMEGAE5-XPLD have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for ATXMEGAE5-XPLD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATXMEGAE5-XPLD often in real-time on the comparison pages.
What if I can't find stock of ATXMEGAE5-XPLD?
You can fill out our help required form which you can use to request a quote for ATXMEGAE5-XPLD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.