Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$74.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$82.35
|
No stock
|
Buy Now | |
Microchip Technology
from US$74.62
|
64
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$87.47
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$77.00
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$77.60
|
-
|
Buy Now | |
Avnet America
from US$74.62
|
-
|
Buy Now | |
element14
from US$78.50
|
-
|
Buy Now | |
Richardson RFPD
from US$81.31
|
-
|
Buy Now | |
Farnell
from US$75.02
|
-
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 8bit |
Silicon Family Name | ATxmega |
Core Architecture | AVR |
Core Sub-Architecture | XMEGA |
Silicon Core Number | ATxmega384C3 |
Kit Contents | Xplained Eval Board ATxmega384C3 128x32 Pixels OLED Display |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 128x32 Pixels OLED Ambient Light & Temp Sensors Analogue filter 2 x QTouch Button MicroSD Card |
XMEGA-C3 Xplained Evaluation kit | Microchip Technology |
Dev.kit: Microchip AVR | Transfer Multisort Elektronik |
ATMEL XMEGA-C3 XPLAINED,ATXMEGAC3-XPLD | RS |
Evaluation Board, Atxmega384C3 Xplained | Newark Electronics |
ATXMEGA384C3 8/16-bit Microcontroller Xplained Evaluation Kit | Avnet America |
XMEGA-C3 XPLAINED, OLED DISPLAY, DEV KIT | element14 |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATXMEGAC3-XPLD?
Additional datasheets, footprints and schematics for ATXMEGAC3-XPLD are listed on our Part Details page. You can also find images and similar parts to ATXMEGAC3-XPLD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATXMEGAC3-XPLD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATXMEGAC3-XPLD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATXMEGAC3-XPLD fall under?
The ATXMEGAC3-XPLD is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > AVR.
Can I view similar or alternative parts?
You can view similar parts to ATXMEGAC3-XPLD when available in the AVR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATXMEGAC3-XPLD you can contact the distributor directly for product support, shipping queries etc.
Is the ATXMEGAC3-XPLD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATXMEGAC3-XPLD have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for ATXMEGAC3-XPLD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATXMEGAC3-XPLD often in real-time on the comparison pages.
What if I can't find stock of ATXMEGAC3-XPLD?
You can fill out our help required form which you can use to request a quote for ATXMEGAC3-XPLD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.