Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | AVR XMEGA |
Core Architecture | AVR |
Core Sub-Architecture | AVR19 |
Silicon Core Number | ATxmega128 |
Kit Contents | Evaluation Kit for ATxmega128 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 4x40 Transflective LCD Module AT42QT1040 Qtouch Temperature & Light Sensors USB Interface |
Evaluation Board, Atxmega128B1, Lcd | Newark Electronics |
XMEGA-B1 XPLAINED EVALUATION KIT | Avnet America |
Where can I find additional details, specifications and documents for a ATXMEGAB1-XPLD?
Additional datasheets, footprints and schematics for ATXMEGAB1-XPLD are listed on our Part Details page. You can also find images and similar parts to ATXMEGAB1-XPLD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATXMEGAB1-XPLD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATXMEGAB1-XPLD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATXMEGAB1-XPLD fall under?
The ATXMEGAB1-XPLD is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > AVR.
Can I view similar or alternative parts?
You can view similar parts to ATXMEGAB1-XPLD when available in the AVR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATXMEGAB1-XPLD you can contact the distributor directly for product support, shipping queries etc.
Is the ATXMEGAB1-XPLD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATXMEGAB1-XPLD have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for ATXMEGAB1-XPLD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATXMEGAB1-XPLD often in real-time on the comparison pages.
What if I can't find stock of ATXMEGAB1-XPLD?
You can fill out our help required form which you can use to request a quote for ATXMEGAB1-XPLD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.