Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$58.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$69.80
|
1
in stock
|
Buy Now | |
Microchip Technology
from US$63.24
|
93
in stock
|
Buy Now | |
Newark Electronics
from US$65.77
|
50
in stock
|
Buy Now | |
element14
from US$66.53
|
50
in stock
|
Buy Now | |
Farnell
from US$63.58
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$68.26
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$58.00
|
3
in stock
|
Buy Now | |
Future Electronics
from US$68.87
|
-
|
Buy Now | |
Avnet America
from US$63.24
|
-
|
Buy Now | |
Richardson RFPD
from US$68.91
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | AVR XMEGA |
Core Architecture | AVR |
Core Sub-Architecture | AVR19 |
Silicon Core Number | ATxmega256 |
Kit Contents | Eval Board XMEGA-A3BU |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | ATxmega256A3BU MCU FSTN LCD Display Analogue Sensors |
XMEGA-A3BU Xplained evaluation kit | Microchip Technology |
Evaluation Board, A3Bu, Lcd | Newark Electronics |
EVALUATION BOARD, A3BU, LCD | element14 |
Dev.kit: Microchip AVR | Transfer Multisort Elektronik |
Atmel XMEGA-A3BU Xplained | RS |
Hardware Platform for Evaluating the Atmel ATxmega256A3BU Microcontroller | Future Electronics |
XMEGA-A3BU XPLAINED EVALUATION KIT | Avnet America |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATXMEGAA3BU-XPLD?
Additional datasheets, footprints and schematics for ATXMEGAA3BU-XPLD are listed on our Part Details page. You can also find images and similar parts to ATXMEGAA3BU-XPLD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATXMEGAA3BU-XPLD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATXMEGAA3BU-XPLD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATXMEGAA3BU-XPLD fall under?
The ATXMEGAA3BU-XPLD is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > AVR.
Can I view similar or alternative parts?
You can view similar parts to ATXMEGAA3BU-XPLD when available in the AVR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATXMEGAA3BU-XPLD you can contact the distributor directly for product support, shipping queries etc.
Is the ATXMEGAA3BU-XPLD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATXMEGAA3BU-XPLD have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for ATXMEGAA3BU-XPLD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATXMEGAA3BU-XPLD often in real-time on the comparison pages.
What if I can't find stock of ATXMEGAA3BU-XPLD?
You can fill out our help required form which you can use to request a quote for ATXMEGAA3BU-XPLD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.