ATXMEGA16E5-M4U Microcontrollers - MCU by Microchip Technology

Status: Active
Series: ATxmega16E5
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The high-performance, low-power 8/16-bit AVR® XMEGA microcontroller combines 16KB ISP flash memory (plus 4KB boot code section) with read-while-write capabilities, 512B EEPROM, 2KB SRAM, eight-channel event system, a programmable multi-level interrupt controller, 26 general purpose I/O lines, one 16-bit real time counter, three flexible 16-bit timer/counters with compare modes and PWM, two USARTs (with SPI Master mode), one Two-Wire Interfaces (TWI) with SMBUs Level 1 support, one Serial Peripheral Interface (SPI), one 16-channel/12-bit 300 ksps A/D converter with optional differential input with programmable gain, one two-channel 12-bit 1 Msps D/A converter, two analog comparators with window mode, a programmable watchdog timer with separate internal oscillator, accurate internal oscillators with PLL and prescaler, and programmable brown-out detection.

The XMEGA E devices feature an innovative XMEGA Custom Logic module (XCL) consisting of two independent 8-bit timer/counters and two lookup tables used for defining glue logic. It is designed to reduce bill of material (BOM) and PCB size as the XCL can replace external circuitry such as delay elements, RS-latches, D-latches, D-flip-flops chip-select logic, AND, NAND, OR, NOR, XOR, XNOR, NOT, MUX AND/OR/XOR logic gates. In addition it can together with the USART enable customized communication protocols. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.

Where to Buy

Prices starting from US$2.40

Distributor Stock
Logo for Farnell
Farnell
from US$3.16
490
in stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$2.40
3,920
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.85
490
in stock
Buy Now
Logo for element14
element14
from US$3.00
490
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.92
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.32
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Program Memory Type Flash
Program Memory Size (KB) 16
CPU Speed (MIPS/DMIPS) 32
Data EEPROM (bytes) 512
Capture/Compare/PWM (CCP) 8
Max 8 Bit Digital Timers 2
Number of ADCs 0
ADC Channels 16
Max ADC Resolution (bits) 12
Number of Comparators 2
Temp. Range Min. -40
Temp. Range Max. 85
Operation Voltage Max.(V) 3.6
Operation Voltage Min.(V) 1.6
Pin Count 32
Low Power Yes
Pins | Packaging 32 | UQFN
Temp Range -40C to +85C
Packing Media Tray (490)

Resources


Application Notes
AN_42089 - AT01482: XMEGA RTC Calibration
AN_8456 - AVR127: Understanding ADC parameters
AN_1619 - AVR040: EMC Design Considerations
AN_1493 - AVR072: Accessing 16-bit I/O Registers
AN_42086 - AT01616: Using the WeX Timer/Counter Extension
AN_42088 - AT01617: Using the FAULT Timer/Counter Extension
AN_42083 - AT01084: XMEGA E Using the XCL Module
AN_42087 - AT01080: XMEGA E Schematic Checklist
AN_42177 - AT03922: DALI Slave with XMEGA E - Software User`s Guide
AN_42008 - AVR1610: Guide to IEC 60730 Class B Compliance with XMEGA
AN_32198 - AVR32852: Building Custom Application using ASF Example Projects
AN_8242 - AVR1605: XMEGA Boot Loader Quick Start Guide
AN2665 - Interfacing AVR Microcontrollers with Serial memories
AN_42055 - AT1886: Mixing Assembly and C with AVRGCC
AN_8383 - AVR1617: Frequency Measurement with AVR XMEGA Family Devices
AN_8282 - AVR1612: PDI programming driver
AN2535 - AVR1300: Using the XMEGA ADC
AN_1051 - AVR180: External Brown-Out Protection
AN_8267 - AVR1010: Minimizing the power consumption of XMEGA devices
AN_42042 - AVR1638: XMEGA RTC Calibration
AN_8070 - AVR1316: Using the XMEGA Self-programming
AN_8109 - AVR1600: Using the XMEGA Quadrature Decoder
AN_8281 - AVR1320: True 400 kHz operation for TWI slave
AN_8075 - AVR1000: Getting Started Writing C-code for XMEGA
AN_8071 - AVR1001: Getting Started With the XMEGA Event System
AN_8072 - AVR1003: Using the XMEGA Clock System
AN_8033 - AVR1301: Using the XMEGA DAC
AN_8041 - AVR1302: Using the XMEGA Analog Comparator
AN_8104 - AVR1303: Using the XMEGA IR communication module
AN_42164 - AT03335: Manchester Transceiver Using the USART and XCL Modules on XMEGA E
AN_8128 - AVR186: Best practices for the PCB layout of Oscillators
AN2654 - AVR1310: Using the XMEGA Watchdog Timer
AN_8076 - AVR1311: Using the XMEGA Timer/Counter Extensions
AN_8066 - AVR1315: Using the XMEGA EEPROM
AN2777 - AN2777: XMEGA ADC Oversampling
AN_2559 - AVR120: Characterization and Calibration of the ADC on an AVR
AN_42061 - AVR1636: Configurable PMSM Sensorless Field Oriented Control using the XMEGA
AN_8453 - AVR4027: Tips and Tricks to Optimize Your C Code for 8-bit AVR Microcontrollers
AN_42624 - AVR1623: XMEGA Smart Card Reader
AN_8378 - AVR1324: XMEGA ADC Selection Guide
AN_8431 - AVR4029: Software Framework - Getting Started
AN_8432 - AVR4030: AVR Software Framework - Reference Manual
AN_8435 - AVR1327: Two Wire Interface (TWI) Slave Bootloader for AVR XMEGA
AN_32194 - AVR116: Wear Leveling on DataFlash
AN_8046 - AVR1304: Using the XMEGA DMA Controller
AN_8043 - AVR1305: using the XMEGA Interrupts and the Programmable Multi-level Interrupt Controller
AN_8045 - AVR1306: Using the XMEGA Timer/Counter
AN_8049 - AVR1307: Using the XMEGA USART
AN_8054 - AVR1308: Using the XMEGA TWI
AN_8057 - AVR1309: Using the XMEGA SPI
AN_8050 - AVR1313: Using the XMEGA IO Pins and External Interrupts
AN2648 - Selecting and Testing 32 KHz Crystal Oscillators for AVR Microcontrollers
AN_42174 - AT04022: DALI Slave with XMEGA E Hardware User Guide
AN_42183 - AT04204: Design a Buck Converter with XMEGA
AN2468 - Production Programming of Microchip AVR and SAM Microcontrollers
AN_42224 - AT06409: DALI Master with ATxmega32E5 User Guide
AN_42787 - AVR42787: AVR Software User Guide
AN_2526 - AVR101: High Endurance EEPROM Storage
AN2559 - Smart IoT Wireless Sensor Node using XMEGA® AU MCU and LoRa Technology
AN2644 - XMEGA Internal RC Oscillator Calibration

Board Design Files
XMEGA E5 IBIS Model




Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.302
Shipping Weight (kg) 0.414286
Lead Count 32
Package Type UQFN
Package Width or Size 4x4x0.6mm
Soldering Composition Matte Tin

Alternative Descriptions

32QFN 4x4mm, IND TEMP,GREEN,1.6-3.6V | Microchip Technology
Mcu, 8Bit, Avr Xmega, 32Mhz, Qfn-32 | Newark Electronics
MCU, 8BIT, AVR XMEGA, 32MHZ, QFN-32 | element14
XMEGA Series 16 KB Flash 2 KB SRAM 32 MHz 8/16-Bit Microcontroller-UQFN-32 | Future Electronics
MCU 8/16-Bit AVR XMEGA AVR RISC 16KB Flash 1.8/3/3.3V 32-Pin UQFN Tray | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATXMEGA16E5-M4U?

Additional datasheets, footprints and schematics for ATXMEGA16E5-M4U are listed on our Part Details page. You can also find images and similar parts to ATXMEGA16E5-M4U on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATXMEGA16E5-M4U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATXMEGA16E5-M4U price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATXMEGA16E5-M4U fall under?

The ATXMEGA16E5-M4U is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to ATXMEGA16E5-M4U when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATXMEGA16E5-M4U you can contact the distributor directly for product support, shipping queries etc.

Is the ATXMEGA16E5-M4U RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for ATXMEGA16E5-M4U have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ATXMEGA16E5-M4U.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATXMEGA16E5-M4U often in real-time on the comparison pages.

What if I can't find stock of ATXMEGA16E5-M4U?

You can fill out our help required form which you can use to request a quote for ATXMEGA16E5-M4U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay