Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Support for the ATxmega128C3 within Microchip Studio 6.1 requires a device support package: DOWNLOAD
The high-performance, low-power 8/16-bit AVR XMEGA microcontroller combines 128KB in-system programmable flash memory (8KB boot code section) with read-while-write capabilities, 2KB EEPROM, 8KB SRAM, a four-channel event system, a programmable multi-level interrupt controller, 50 general purpose I/O lines, a 16-bit real time counter, five flexible 16-bit timer/counters with capture, compare and PWM channels, USB Full-speed Device, three USARTs, two two-wire interfaces, two serial peripheral interfaces, one 16-channel/12-bit ADC with programmable gain, two analog comparators with window mode, a programmable watchdog timer with separate internal oscillator, accurate internal oscillators with PLL and prescaler, and a programmable brown-out detection.
No distributors results available
Family | AVR ATxmega |
---|---|
Part Family | AVR_ATxmega_C |
Part Prefix | ATxmega |
Architecture | 8 |
Core | 8-bit AVR |
MaxSpeed (MHz) | 32 |
CPU Type | 8-bit AVR |
CPU Speed (MIPS/DMIPS) | 32 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 128 |
Program Memory Size (KWords) | 128 |
Multiple Flash Panels | True |
Secure Bootloader (CodeGuardā¢ Security) | None |
RAM (KB) | 8 |
Data EEPROM (bytes) | 2048 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 1.6 |
Operation Voltage Max.(V) | 3.6 |
Max I/O Pins | 50 |
Pin Count | 64 |
Power On Reset (POR) | Yes |
Internal Oscillator | Yes |
Low Power | Yes |
Number of Comparators | 2 |
ADC Channels | 16 |
Diff ADC Inputs | 64 |
Max ADC Sampling Rate (ksps) | 300 |
Max ADC Resolution (bits) | 12 |
Max ADC Sample/Hold (S/H) | 1 |
Temp Sensor | Yes |
Standard UART | 3 |
SPIā¢ | 5 |
I2C | 2 |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Timers | 5 |
Stand alone PWM | 18 |
Capture/Compare/PWM (CCP) | 18 |
Standalone Output Compare/ Standard PWM | 18 |
Input Capture | 18 |
Max # PWM outputs (including complementary outputs) | 18 |
Output Compare Channels | 18 |
Number of USB Modules | 1 |
USB Interface | Device |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Quadrature Encoder Interface (QEI) | 1 |
JTAG | None |
Debug Interface | PDI |
Temperature Range | -40C to +105C |
Where can I find additional details, specifications and documents for a ATXMEGA128C3-ANR?
Additional datasheets, footprints and schematics for ATXMEGA128C3-ANR are listed on our Part Details page. You can also find images and similar parts to ATXMEGA128C3-ANR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATXMEGA128C3-ANR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATXMEGA128C3-ANR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATXMEGA128C3-ANR fall under?
The ATXMEGA128C3-ANR is listed under ATxmega128C3.
Can I view similar or alternative parts?
You can view similar parts to ATXMEGA128C3-ANR when available in the ATxmega128C3 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATXMEGA128C3-ANR you can contact the distributor directly for product support, shipping queries etc.
Is the ATXMEGA128C3-ANR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATXMEGA128C3-ANR have stock available?
There is no stock from authorised distributors for ATXMEGA128C3-ANR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATXMEGA128C3-ANR often in real-time on the comparison pages.
What if I can't find stock of ATXMEGA128C3-ANR?
You can fill out our help required form which you can use to request a quote for ATXMEGA128C3-ANR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.