Status: | Active |
---|---|
Series: | ATxmega128A4U |
RoHS: | Compliant |
The device can be used in a wide range of applications, such as building, industrial, motor, board, and climate control; hand-held battery applications; factory automation; power tools; HVAC; networking, metering, large home appliances, and optical and medical devices.
Prices starting from US$4.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.24
|
1,198
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.88
|
410
in stock
|
Buy Now | |
Future Electronics
from US$4.94
|
396
in stock
|
Buy Now | |
Newark Electronics
from US$4.86
|
295
in stock
|
Buy Now | |
element14
from US$5.41
|
295
in stock
|
Buy Now | |
Farnell
from US$4.80
|
295
in stock
|
Buy Now | |
Schukat Electronic
from US$5.35
|
280
in stock
|
Buy Now | |
Distrelec
from US$5.65
|
117
in stock
|
Buy Now | |
Avnet Silica
-
|
416
in stock
|
Buy Now | |
Avnet America
from US$5.61
|
-
|
Buy Now | |
Microchip Technology
from US$4.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 128 |
CPU Speed (MIPS/DMIPS) | 32 |
Data EEPROM (bytes) | 2048 |
Capture/Compare/PWM (CCP) | 16 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 12 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 3.6 |
Operation Voltage Min.(V) | 1.6 |
Pin Count | 44 |
Low Power | Yes |
Pins | Packaging | 44 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tray (416) |
Data Sheets |
---|
AVR XMEGA AU Manual |
ATxmega128/64/32/16A4U Data Sheet |
Board Design Files |
---|
XMEGA A4 IBIS Model |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1292 |
Shipping Weight (kg) | 0.588942 |
Lead Count | 44 |
Package Type | VQFN |
Package Width or Size | 7x7x1mm |
Soldering Composition | NiPdAu |
MCU,AVRXMEGA,32MHz,128K+8K Flash,QFN44 | RS |
IC: AVR microcontroller | Transfer Multisort Elektronik |
XMEGA Series 128 KB Flash 8 KB SRAM 32 MHz 8/16-Bit Microcontroller - VQFN-44 | Future Electronics |
Mcu, 8Bit, 32Mhz, Vqfn-Ep-44 | Newark Electronics |
MCU, 8BIT, 32MHZ, VQFN-EP-44 | element14 |
MC 8/16bit 1,6V 136kB Flash 32MHz MLF44 | Schukat Electronic |
Microchip AVR Microcontroller AVR 32MHz 128KB / 8B VQFN-44 Flash 128KB VQFN | Distrelec |
MCU 8-bit/16-bit XMEGA AVR RISC 128KB Flash 1.8V/2.5V/3.3V 44-Pin VQFN EP | Avnet Silica |
44QFN, IND TEMP, GREEN, 1.6-3.6V | Microchip Technology |
Where can I find additional details, specifications and documents for a ATXMEGA128A4U-MH?
Additional datasheets, footprints and schematics for ATXMEGA128A4U-MH are listed on our Part Details page. You can also find images and similar parts to ATXMEGA128A4U-MH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATXMEGA128A4U-MH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATXMEGA128A4U-MH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATXMEGA128A4U-MH fall under?
The ATXMEGA128A4U-MH is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ATXMEGA128A4U-MH when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATXMEGA128A4U-MH you can contact the distributor directly for product support, shipping queries etc.
Is the ATXMEGA128A4U-MH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATXMEGA128A4U-MH have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for ATXMEGA128A4U-MH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATXMEGA128A4U-MH often in real-time on the comparison pages.
What if I can't find stock of ATXMEGA128A4U-MH?
You can fill out our help required form which you can use to request a quote for ATXMEGA128A4U-MH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.