Status: | Active |
---|---|
Series: | ATWINC1510 |
RoHS: | Compliant |
Microchip's ATWINC1510 is an IEEE 802.11 b/g/n IoT network controller. It is the ideal add-on to existing MCU solutions bringing Wi-Fi and Network capabilities through SPI-to-Wi-Fi interface. The ATWINC1510 connects to any SAM or PIC MCU with minimal resource requirements. The ATWINC1510's most advanced mode is a single stream 1x1 802.11n mode.
The ATWINC1510 features a fully integrated Power Amplifier, LNA, Switch and Power Management. The WINC1510 provides internal Flash memory to store Firmware. The only external clock source needed for the ATWINC1510 is a high-speed crystal or oscillator (26 MHz). The ATWINC1510 is available in a QFN package or as a certified module.
Expanding on the ATWINC1500 with 4Mb Flash, the ATWINC1510 adds 8Mb Flash memory for even greater flexibility and the ability to store Host MCU files.
A MCU host driver can be found in the Advanced Software Framework (ASF) and in MPLAB(r) Harmony v3.
Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.
*The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.
The latest major firmware release is: v19.7.3. This is available as a firmware package - The v19.7.3 firmware package and release notes are available in the documents section of this page.
Click here for our Firmware Release Summary
Latest module firmware available is v19.6.1:
ATWINC1510-MR210PB1961
ATWINC1510-MR210UB1961
Looking for a chip level solution? Check out the IC solution here ATWINC1510-IC
Prices starting from US$7.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.12
|
61
in stock
|
Buy Now | |
Newark Electronics
from US$11.09
|
289
in stock
|
Buy Now | |
element14
from US$10.22
|
289
in stock
|
Buy Now | |
Farnell
from US$9.60
|
289
in stock
|
Buy Now | |
Future Electronics
from US$9.54
|
135
in stock
|
Buy Now | |
Chip One Stop
from US$9.65
|
65
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.45
|
29
in stock
|
Buy Now | |
Microchip Technology
from US$7.66
|
-
|
Buy Now | |
Richardson RFPD
from US$9.97
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single-band 2.4GHz b/g/n |
Extreme low power |
Compact footprint: 5 x 5 mm QFN |
Operating voltage: 3.0V to 4.2V |
Serial host interface: SPI |
Security protocols supported: WPA/WPA2 Personal, TLS, SSL |
Network services: DHCP, DNS, TCP/IP (IPv4), UDP, HTTP, HTTPS |
Antenna Options: Chip and PCB antenna (ATWINC1500-MR210PB) Chip and u.FL connector (ATWINC1500-MR210UB) |
Chip and PCB antenna (ATWINC1500-MR210PB) |
Chip and u.FL connector (ATWINC1500-MR210UB) |
Available in a fully-certified module package: ATWINC1500-MR210PB1952 (4Mb flash) ATWINC1510-MR210PB1952 (8Mb flash) |
ATWINC1500-MR210PB1952 (4Mb flash) |
ATWINC1510-MR210PB1952 (8Mb flash) |
Part numbers reflect SW version, now available with SDK v19.5.2 ATWINC15x0-MR210xB1952 Recommended for new designs SDK 19.5.2 with TLS v1.2 server mode support, Crypto ECC508 integration, WPA2 security to AP mode & more Integrated into Atmel Studio 7 - See ASF release notes ATWINC1510-MR210PB1944 (Legacy SDK) |
ATWINC15x0-MR210xB1952 Recommended for new designs SDK 19.5.2 with TLS v1.2 server mode support, Crypto ECC508 integration, WPA2 security to AP mode & more Integrated into Atmel Studio 7 - See ASF release notes |
Recommended for new designs |
SDK 19.5.2 with TLS v1.2 server mode support, Crypto ECC508 integration, WPA2 security to AP mode & more |
Integrated into Atmel Studio 7 - See ASF release notes |
ATWINC1510-MR210PB1944 (Legacy SDK) |
Atmel Software Framework (ASF) Free Software download available |
Pins | Packaging | 28 | MODULE |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tray (1) |
Code Examples |
---|
GitHub Code Examples |
Supporting Collateral |
---|
Wireless Hardware Design Checklist |
Enable GPIO on WINC1500 through host |
Create Wi-Fi Applications Using MPLAB® Harmony Framework |
Recommended Wi-Fi Sniffer for Windows(r) |
JEDEC Indicator | b4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 1.98 |
Lead Count | 28 |
Package Type | MODULE |
Package Width or Size | 21.72x14.73xmm |
Soldering Composition | ENIG |
Smartconnect Iot Module, 2.4Ghz | Newark Electronics |
SMARTCONNECT IOT MODULE, 2.4GHZ | element14 |
ATWINC15x0 Series 3.6 V 72.2 Mbps 802.11 b/g/n SmartConnect IoT Module | Future Electronics |
SmartConnect ATWINC1500B-MU-T Module | RS |
Module: WiFi | Transfer Multisort Elektronik |
WIFI MODULE | Richardson RFPD |
IEEE 802.11 b/g/n Module 72.2Mbps SPI 2412MHz to 2472MHz 2.7V to 3.6V SMD T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a ATWINC1510-MR210PB1961?
Additional datasheets, footprints and schematics for ATWINC1510-MR210PB1961 are listed on our Part Details page. You can also find images and similar parts to ATWINC1510-MR210PB1961 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATWINC1510-MR210PB1961 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATWINC1510-MR210PB1961 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATWINC1510-MR210PB1961 fall under?
The ATWINC1510-MR210PB1961 is listed under Wireless Modules & Adaptors > Communications & Networking Modules > WLAN Modules & USB Adaptors.
Can I view similar or alternative parts?
You can view similar parts to ATWINC1510-MR210PB1961 when available in the WLAN Modules & USB Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATWINC1510-MR210PB1961 you can contact the distributor directly for product support, shipping queries etc.
Is the ATWINC1510-MR210PB1961 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATWINC1510-MR210PB1961 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for ATWINC1510-MR210PB1961.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATWINC1510-MR210PB1961 often in real-time on the comparison pages.
What if I can't find stock of ATWINC1510-MR210PB1961?
You can fill out our help required form which you can use to request a quote for ATWINC1510-MR210PB1961 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.