Status: | Active |
---|---|
Series: | ATWILC3000 |
RoHS: | Compliant |
ATWILC3000 is a single chip IEEE 802.11 b/g/n RF/Baseband/MAC link controller and Bluetooth 5. The ATWILC1000 connects to Microchip AVR/SMART MCUs, SMART MPUs, and other processors with minimal resource requirements with simple SPI/SDIO-to-Wi-Fi and UART-to-Bluetooth interfaces.
The ATWILC3000 supports single stream 1x1 802.11n mode providing tested throughput of up to 46 Mbps UDP & 28 Mbps TCP/IP. The ATWILC3000 features fully integrated Power Amplifier, LNA, Switch and Power Management. Implemented in low-power CMOS technology, the ATWILC3000 offers very low power consumption while simultaneously providing high performance and minimal bill of materials.
The ATWILC3000 utilizes highly optimized 802.11-Bluetooth coexistence protocols. The only external clock sources needed for the ATWILC3000 is a high-speed crystal or oscillator and a 32.768 kHz clock for sleep operation.
The ATWILC3000 can be used in Linux, RTOS or Baremetal Environments.
The ATWILC3000 uses the same driver as the ATWILC1000. The ATWILC1000 Linux driver development is now an integrated development under the Linux4sam.org project.
The current stable release can be found at github.com/linux4sam/linux-at91/tree/master/drivers/staging/wilc1000
The current development branch can be found at github.com/linux4sam/linux-at91/tree/linux-5.10-at91/drivers/net/wireless/microchip
The WILC demo, serial bridge and firmware are hosted at github.com/linux4wilc
Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.
*The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.
Prices starting from US$8.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.41
|
87
in stock
|
Buy Now | |
Microchip Technology
from US$8.82
|
22,176
in stock
|
Buy Now | |
Newark Electronics
from US$12.39
|
682
in stock
|
Buy Now | |
element14
from US$13.64
|
682
in stock
|
Buy Now | |
Farnell
from US$11.21
|
682
in stock
|
Buy Now | |
Future Electronics
from US$11.11
|
72
in stock
|
Buy Now | |
Chip One Stop
from US$10.50
|
57
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.58
|
23
in stock
|
Buy Now | |
EBV Elektronik
-
|
360
in stock
|
Buy Now | |
Avnet America
from US$10.52
|
-
|
Buy Now | |
Richardson RFPD
from US$11.53
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
IEEE 802.11 b/g/n 20MHz (1x1) Wi-Fi plus Bluetooth 5 Low Energy Module |
Single spatial stream in 2.4GHz ISM band |
Integrated PA and T/R Switch |
Superior Sensitivity and Range via advanced PHY signal processing |
Wi-Fi Direct and Soft-AP support |
Supports Personal & Enterprise IEEE 802.11 WEP, WPA, WPA2 Security |
On-chip memory management engine to reduce host load |
SPI, SDIO for Wi-Fi and UART BLE host interfaces optimized for Linux |
HCI (Host Control Interface) via high speed UART |
Operating temperature range of -40C to +85C |
Bluetooth 5 Certified |
Adaptive Frequency Hopping |
Integrated PA and T/R Switch |
Superior Sensitivity and Range |
Module is Agency Certified in over 75 Countries |
Works in Linux, RTOS, or Baremetal Environments |
Device Description | 0 |
---|---|
Type | Wi-Fi Module |
Power Output | 18.5 dBm (802.11b 11Mbps) |
Family | Wi-Fi Link Controller |
Interface | SPI, SDIO, UART |
Pin Count | 37 |
Package | Surface Mount Module |
Max Speed (MIPS) | 0 |
IO Pins | 0 |
RF Module | True |
RF Transceiver | True |
Operating Temperature Min. | -40 |
Operating Temperature Max. | +85C |
Max Speed (MHz) | 0 |
Vdd Min (V) | 0 |
Vdd Max (V) | 0 |
RF Data Rate | 0 |
RF Power | 0 |
Frequency Range | 2.412-2.472 MHz |
Input Sensitivity | -90 (802.11g 6Mbps) |
Tx Current Consumption | 253mA (802.11n MCS7) |
Rx Current Consumption | 84mA (802.11n MCS7) |
Sleep Mode Current Consumption | 1.25uA |
Bluetooth Standard | 5 |
Operating Voltage Min. | 2.5V |
Operating Voltage Max. | 4.2V |
ADC Channels | 0 |
ADC Resolution | 0 |
Analog Comparators | 0 |
External PA Control | No |
Receive Current Consumption | 0 |
Transmit Current Consumption | 0 |
Link Budget | 0 |
Cloud Partner | False |
Max Data Rate | 0 |
Pins | Packaging | 36 | MODULE |
Temp Range | -40C to +85C |
Packing Media | Tray (1) |
Application Notes |
---|
ATWILC/ATWINC Serial Bridge Application Note |
ATWILC3000A - Deriving Application Gain Table |
Code Examples |
---|
ATWILC1000/ATWILC3000 Azure IoT Heart Rate Monitor Example Application |
Linux images and porting guide to target third-party MPUs |
GitHub Code Examples |
JEDEC Indicator | b4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 2.08 |
Lead Count | 36 |
Package Type | MODULE |
Package Width or Size | xxmm |
Soldering Composition | ENIG |
SmartConnect WILC3000-MR110CA Module | Microchip Technology |
Controller Module W/Bluetooth, 2.472Ghz | Newark Electronics |
CONTROLLER MODULE W/ BT, 2.472GHZ | element14 |
ATWILC3000 802.11 b/g/n + BT4.0 Module | RS |
2.4 GHz 72.2 Mbps 3.3 V 802.11 b/g/n Link Controller | Future Electronics |
Module: IoT | Transfer Multisort Elektronik |
802.11 b/g/n Bluetooth 4.0 72.2Mbps 2.412GHz to 2.472GHz 2.5V to 4.2V 18.5dBm -95dBm | EBV Elektronik |
WIFI MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATWILC3000-MR110CA?
Additional datasheets, footprints and schematics for ATWILC3000-MR110CA are listed on our Part Details page. You can also find images and similar parts to ATWILC3000-MR110CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATWILC3000-MR110CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATWILC3000-MR110CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATWILC3000-MR110CA fall under?
The ATWILC3000-MR110CA is listed under Wireless Modules & Adaptors > Communications & Networking Modules > WLAN Modules & USB Adaptors.
Can I view similar or alternative parts?
You can view similar parts to ATWILC3000-MR110CA when available in the WLAN Modules & USB Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATWILC3000-MR110CA you can contact the distributor directly for product support, shipping queries etc.
Is the ATWILC3000-MR110CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATWILC3000-MR110CA have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ATWILC3000-MR110CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATWILC3000-MR110CA often in real-time on the comparison pages.
What if I can't find stock of ATWILC3000-MR110CA?
You can fill out our help required form which you can use to request a quote for ATWILC3000-MR110CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.