Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Rating | 7.5kW |
---|---|
No. of Phases | Three Phase |
Current Rating | 11A |
Supply Voltage Min | 500V |
Supply Voltage Max | 600V |
RoHS Compliant | Yes |
Motor Starter, 3-Phase, 10Hp, 600V | Newark Electronics |
Where can I find additional details, specifications and documents for a ATV61HU75S6X?
Additional datasheets, footprints and schematics for ATV61HU75S6X are listed on our Part Details page. You can also find images and similar parts to ATV61HU75S6X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATV61HU75S6X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATV61HU75S6X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATV61HU75S6X fall under?
The ATV61HU75S6X is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.
Can I view similar or alternative parts?
You can view similar parts to ATV61HU75S6X when available in the Motor Starters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATV61HU75S6X you can contact the distributor directly for product support, shipping queries etc.
Is the ATV61HU75S6X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATV61HU75S6X have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ATV61HU75S6X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATV61HU75S6X often in real-time on the comparison pages.
What if I can't find stock of ATV61HU75S6X?
You can fill out our help required form which you can use to request a quote for ATV61HU75S6X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.