Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Rating | 630kW |
---|---|
No. of Phases | Three Phase |
Current Rating | 675A |
Supply Voltage Min | 500V |
Supply Voltage Max | 690V |
RoHS Compliant | Yes |
Motor Starter, 3-Phase, 700Hp, 690V | Newark Electronics |
Where can I find additional details, specifications and documents for a ATV61HC63Y?
Additional datasheets, footprints and schematics for ATV61HC63Y are listed on our Part Details page. You can also find images and similar parts to ATV61HC63Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATV61HC63Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATV61HC63Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATV61HC63Y fall under?
The ATV61HC63Y is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.
Can I view similar or alternative parts?
You can view similar parts to ATV61HC63Y when available in the Motor Starters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATV61HC63Y you can contact the distributor directly for product support, shipping queries etc.
Is the ATV61HC63Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATV61HC63Y have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ATV61HC63Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATV61HC63Y often in real-time on the comparison pages.
What if I can't find stock of ATV61HC63Y?
You can fill out our help required form which you can use to request a quote for ATV61HC63Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.