ATV212HD22N4S Motors & Drives by Schneider Electric

MOTOR STARTER, 3-PHASE, 30HP, 480V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2,388.49

Distributor Stock
Logo for RS
RS
from US$3,645.41
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2,388.49
-
Buy Now
Logo for RS Americas
RS Americas
from US$3,141.10
-
Buy Now
Logo for Farnell
Farnell
from US$3,645.62
-
Buy Now

Specifications

Power Rating 22kW
No. of Phases Three Phase
Current Rating 43.5A
Supply Voltage Min 380V
Supply Voltage Max 480V
RoHS Compliant Yes

Alternative Descriptions

ATV212 Inverter SLM VRSN 22KW 30HP 480V | RS
Motor Starter, 3-Phase, 30Hp, 480V | Newark Electronics
Variable speed drive ATV212, 22kW, 30hp, 480V, 3ph, EMC, IP21 | Schneider Electric ATV212HD22N4S | RS Americas
MOTOR CONTROLLER, 3-PH, , 22KW | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATV212HD22N4S?

Additional datasheets, footprints and schematics for ATV212HD22N4S are listed on our Part Details page. You can also find images and similar parts to ATV212HD22N4S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATV212HD22N4S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATV212HD22N4S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATV212HD22N4S fall under?

The ATV212HD22N4S is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.

Can I view similar or alternative parts?

You can view similar parts to ATV212HD22N4S when available in the Motor Starters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATV212HD22N4S you can contact the distributor directly for product support, shipping queries etc.

Is the ATV212HD22N4S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ATV212HD22N4S have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for ATV212HD22N4S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATV212HD22N4S often in real-time on the comparison pages.

What if I can't find stock of ATV212HD22N4S?

You can fill out our help required form which you can use to request a quote for ATV212HD22N4S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay