ATV12P075M3 Motors & Drives by Schneider Electric

MOTOR STARTER, 3-PHASE, 1HP, 240V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$241.15

Distributor Stock
Logo for RS
RS
from US$299.01
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$241.15
-
Buy Now
Logo for RS Americas
RS Americas
from US$294.09
-
Buy Now

Specifications

Power Rating 750W
No. of Phases Three Phase
Current Rating 4.2A
Supply Voltage Min 200V
Supply Voltage Max 240V
RoHS Compliant Yes

Alternative Descriptions

AC Drive Baseplate 1 HP 230v 3 Phase | RS
Motor Starter, 3-Phase, 1Hp, 240V | Newark Electronics
ALTIVAR 12 Inverter Drive with EMC Filter, 3-Phase In, 200 to 240 VAC, 6.3 A | Schneider Electric ATV12P075M3 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATV12P075M3?

Additional datasheets, footprints and schematics for ATV12P075M3 are listed on our Part Details page. You can also find images and similar parts to ATV12P075M3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATV12P075M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATV12P075M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATV12P075M3 fall under?

The ATV12P075M3 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.

Can I view similar or alternative parts?

You can view similar parts to ATV12P075M3 when available in the Motor Starters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATV12P075M3 you can contact the distributor directly for product support, shipping queries etc.

Is the ATV12P075M3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ATV12P075M3 have stock available?

Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for ATV12P075M3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATV12P075M3 often in real-time on the comparison pages.

What if I can't find stock of ATV12P075M3?

You can fill out our help required form which you can use to request a quote for ATV12P075M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay