Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$161.63
Power Rating | 370W |
---|---|
No. of Phases | Single Phase |
Current Rating | 2.4A |
Supply Voltage Min | 200V |
Supply Voltage Max | 240V |
RoHS Compliant | Yes |
AC Drive Baseplate .5 hp 230v 1 Phase | RS |
Inverter | Transfer Multisort Elektronik |
Motor Starter, 1-Phase, 0.55Hp, 240V | Newark Electronics |
ALTIVAR 12 Inverter Drive with EMC Filter, 1-Phase In, 200 to 240 VAC, 5.9 A | Schneider Electric ATV12P037M2 | RS Americas |
Schneider Electric Frequency Inverter, Altivar 12, MODBUS, 5.9A, 370W, 200 ... 240V | Distrelec |
MOTOR CONTROLLER, 1-PH, , 370W | Farnell |
Where can I find additional details, specifications and documents for a ATV12P037M2?
Additional datasheets, footprints and schematics for ATV12P037M2 are listed on our Part Details page. You can also find images and similar parts to ATV12P037M2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATV12P037M2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATV12P037M2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATV12P037M2 fall under?
The ATV12P037M2 is listed under Automation & Process Control > Motors & Drives > Motor Drivers / Motor Speed Controllers > Motor Starters.
Can I view similar or alternative parts?
You can view similar parts to ATV12P037M2 when available in the Motor Starters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATV12P037M2 you can contact the distributor directly for product support, shipping queries etc.
Is the ATV12P037M2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATV12P037M2 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for ATV12P037M2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATV12P037M2 often in real-time on the comparison pages.
What if I can't find stock of ATV12P037M2?
You can fill out our help required form which you can use to request a quote for ATV12P037M2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.