Status: | Unknown |
---|---|
Series: | ATUM Series |
RoHS: | Unknown |
Prices starting from US$8.21
Shrink Ratio | 3 |
---|---|
I.D. Supplied - Imperial | 1.57" |
I.D. Supplied - Metric | 40mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 196.9ft |
Length - Metric | 60m |
I.D. Recovered Max - Imperial | 0.512" |
I.D. Recovered Max - Metric | 13mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | ATUM Series |
SVHC | 1 6 7 8 9 14 15 16 17 17 18 18-Dodecachloropentacyclo[12.2.1.16 9.02 13.05 10]octadeca-7 15-diene ("Dechlorane Plus"TM) (27-Jun-2018) |
ATUM-40/13-0-SP | TTI Europe |
Heatshrinkable Tubing | WireMasters |
HEAT SHRINK TUBING, 40MM, 3:1, BLACK | element14 |
HEAT SHRINK TUBING, 40MM, 3: 1, BLACK | Farnell |
Atum-40/13-0-Sp |Raychem Te Connectivity ATUM-40/13-0-SP | Newark Electronics |
ATUM-40/13-0-SP (NB11234001) | Power and Signal Group |
Where can I find additional details, specifications and documents for a ATUM-40/13-0-SP?
Additional datasheets, footprints and schematics for ATUM-40/13-0-SP are listed on our Part Details page. You can also find images and similar parts to ATUM-40/13-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATUM-40/13-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATUM-40/13-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATUM-40/13-0-SP fall under?
The ATUM-40/13-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATUM-40/13-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATUM-40/13-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the ATUM-40/13-0-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATUM-40/13-0-SP have stock available?
Authorised distributors including TTI Europe, WireMasters, Chip One Stop, element14 and Farnell have stock available or on a lead time for ATUM-40/13-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATUM-40/13-0-SP often in real-time on the comparison pages.
What if I can't find stock of ATUM-40/13-0-SP?
You can fill out our help required form which you can use to request a quote for ATUM-40/13-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.