Status: | Unknown |
---|---|
Series: | ATUM Series |
RoHS: | Unknown |
Prices starting from US$8.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$969.07
|
No stock
|
Buy Now | |
TTI Europe
from US$8.08
|
2,760
in stock
|
Buy Now | |
Chip One Stop
from US$13.40
|
1,080
in stock
|
Buy Now | |
WireMasters
from US$8.16
|
983
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.96
|
60
in stock
|
Buy Now | |
TE Store
from US$20.30
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$17.38
|
-
|
Buy Now | |
Avnet America
from US$19.00
|
-
|
Buy Now | |
element14
from US$1,099.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Shrink Ratio | 4 |
---|---|
I.D. Supplied - Imperial | 1.26" |
I.D. Supplied - Metric | 32mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 196.9ft |
Length - Metric | 60m |
I.D. Recovered Max - Imperial | 0.315" |
I.D. Recovered Max - Metric | 8mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | ATUM Series |
SVHC | 1 6 7 8 9 14 15 16 17 17 18 18-Dodecachloropentacyclo[12.2.1.16 9.02 13.05 10]octadeca-7 15-diene ("Dechlorane Plus"TM) (27-Jun-2018) |
ATUM-32/8-0-SP | TTI Europe |
Heatshrinkable Tubing | WireMasters |
Heat shrink sleeve | Transfer Multisort Elektronik |
ATUM-32/8-0-SP Primary Product Color: Black Shrink Ratio: 4: 1 Wall Type: Dual Wall Recovered Inside Diameter (Max): .315 in Recovered Inside Diameter (Max): 8 mm Black 4: 1 Dual Wall .315" | Atum 4: 1 Heat Shrink Tubing | Part Number: ATUM-32/8-0-SP | Internal Number: NB10784001 | TE Connectivity | TE Store |
Atum-32/8-0-Sp |Te Connectivity ATUM-32/8-0-SP | Newark Electronics |
AMP4951524017 | Avnet America |
HEAT SHRINK TUBING, 32MM, 4:1, BLACK | element14 |
HEAT SHRINK TUBING, 32MM, 4: 1, BLACK | Farnell |
Where can I find additional details, specifications and documents for a ATUM-32/8-0-SP?
Additional datasheets, footprints and schematics for ATUM-32/8-0-SP are listed on our Part Details page. You can also find images and similar parts to ATUM-32/8-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATUM-32/8-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATUM-32/8-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATUM-32/8-0-SP fall under?
The ATUM-32/8-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATUM-32/8-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATUM-32/8-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the ATUM-32/8-0-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATUM-32/8-0-SP have stock available?
Authorised distributors including TTI Europe, Chip One Stop, WireMasters, Transfer Multisort Elektronik and TE Store have stock available or on a lead time for ATUM-32/8-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATUM-32/8-0-SP often in real-time on the comparison pages.
What if I can't find stock of ATUM-32/8-0-SP?
You can fill out our help required form which you can use to request a quote for ATUM-32/8-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.