Status: | Unknown |
---|---|
Series: | ATUM Series |
RoHS: | Unknown |
Prices starting from US$5.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$832.81
|
No stock
|
Buy Now | |
TTI Europe
from US$7.44
|
2,480
in stock
|
Buy Now | |
WireMasters
from US$5.04
|
2,444
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.48
|
160
in stock
|
Buy Now | |
Rapid Electronics
from US$9.61
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$11.51
|
-
|
Buy Now | |
element14
from US$944.90
|
-
|
Buy Now |
Shrink Ratio | 4 |
---|---|
I.D. Supplied - Imperial | 0.945" |
I.D. Supplied - Metric | 24mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 262.5ft |
Length - Metric | 80m |
I.D. Recovered Max - Imperial | 0.236" |
I.D. Recovered Max - Metric | 6mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | ATUM Series |
SVHC | No SVHC (27-Jun-2018) |
ATUM-24/6-0-SP | TTI Europe |
Heatshrinkable Tubing | WireMasters |
Heat shrink sleeve | Transfer Multisort Elektronik |
Heat Shrink Tubing and Sleeves HS-TBG 24MM 4:1 BK | Rapid Electronics |
Atum-24/6-0-Sp |Raychem Te Connectivity ATUM-24/6-0-SP | Newark Electronics |
HEAT SHRINK TUBING, 24MM, 4:1, BLACK | element14 |
HEAT SHRINK TUBING, 24MM, 4: 1, BLACK | Farnell |
Where can I find additional details, specifications and documents for a ATUM-24/6-0-SP?
Additional datasheets, footprints and schematics for ATUM-24/6-0-SP are listed on our Part Details page. You can also find images and similar parts to ATUM-24/6-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATUM-24/6-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATUM-24/6-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATUM-24/6-0-SP fall under?
The ATUM-24/6-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATUM-24/6-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATUM-24/6-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the ATUM-24/6-0-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATUM-24/6-0-SP have stock available?
Authorised distributors including TTI Europe, WireMasters, Transfer Multisort Elektronik, Rapid Electronics and Newark Electronics have stock available or on a lead time for ATUM-24/6-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATUM-24/6-0-SP often in real-time on the comparison pages.
What if I can't find stock of ATUM-24/6-0-SP?
You can fill out our help required form which you can use to request a quote for ATUM-24/6-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.