Status: | Unknown |
---|---|
Series: | ATUM Series |
RoHS: | Unknown |
Prices starting from US$4.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,085.94
|
No stock
|
Buy Now | |
WireMasters
from US$4.00
|
9,644
in stock
|
Buy Now | |
TTI Europe
from US$5.31
|
4,350
in stock
|
Buy Now | |
Heilind Electronics
from US$6.19
|
1,237
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.19
|
288
in stock
|
Buy Now | |
Rapid Electronics
from US$8.14
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$7.83
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$987.33
|
-
|
Buy Now | |
Avnet America
from US$6.29
|
-
|
Buy Now | |
element14
from US$1,232.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Shrink Ratio | 3 |
---|---|
I.D. Supplied - Imperial | 0.748" |
I.D. Supplied - Metric | 19mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 492.1ft |
Length - Metric | 150m |
I.D. Recovered Max - Imperial | 0.236" |
I.D. Recovered Max - Metric | 6mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | ATUM Series |
SVHC | No SVHC (27-Jun-2018) |
Heatshrinkable Tubing | WireMasters |
ATUM-19/6-0-SP | TTI Europe |
NB09944001 | Heilind Electronics |
Heat Shrink Tubing and Sleeves HS-TBG 9MM 3:1 BK | Rapid Electronics |
Heat Shrink Tubing, 19Mm, 3:1, Black | Newark Electronics |
AMP5067454043 | Avnet America |
HEAT SHRINK TUBING, 19MM, 3:1, BLACK | element14 |
HEAT SHRINK TUBING, 19MM, 3: 1, BLACK | Farnell |
ATUM-19/6-0-SP (5067454043) | Power and Signal Group |
Where can I find additional details, specifications and documents for a ATUM-19/6-0-SP?
Additional datasheets, footprints and schematics for ATUM-19/6-0-SP are listed on our Part Details page. You can also find images and similar parts to ATUM-19/6-0-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATUM-19/6-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATUM-19/6-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATUM-19/6-0-SP fall under?
The ATUM-19/6-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATUM-19/6-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATUM-19/6-0-SP you can contact the distributor directly for product support, shipping queries etc.
Is the ATUM-19/6-0-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATUM-19/6-0-SP have stock available?
Authorised distributors including WireMasters, TTI Europe, Heilind Electronics, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for ATUM-19/6-0-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATUM-19/6-0-SP often in real-time on the comparison pages.
What if I can't find stock of ATUM-19/6-0-SP?
You can fill out our help required form which you can use to request a quote for ATUM-19/6-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.