ATUM-12/3-0-SP Cable by TE Connectivity

HEAT SHRINK TUBING 12MM 4:1 BLACK

Status: Unknown
Series: ATUM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.38

Distributor Stock
Logo for Farnell
Farnell
from US$1,297.50
No stock
Buy Now
Logo for WireMasters
WireMasters
from US$3.38
33,050
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$3.53
9,800
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.20
-
Buy Now
Logo for element14
element14
from US$1,472.02
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Shrink Ratio 4
I.D. Supplied - Imperial 0.472"
I.D. Supplied - Metric 12mm
Shrink Tubing / Boot Colour Black
Length - Imperial 656ft
Length - Metric 200m
I.D. Recovered Max - Imperial 0.118"
I.D. Recovered Max - Metric 3mm
Shrink Tubing / Boot Material PO (Polyolefin)
Product Range ATUM Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Heatshrinkable Tubing | WireMasters
ATUM-12/3-0-SP | TTI Europe
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America
HEAT SHRINK TUBING, 12MM, 4:1, BLACK | element14
HEAT SHRINK TUBING, 12MM, 4: 1, BLACK | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATUM-12/3-0-SP?

Additional datasheets, footprints and schematics for ATUM-12/3-0-SP are listed on our Part Details page. You can also find images and similar parts to ATUM-12/3-0-SP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATUM-12/3-0-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATUM-12/3-0-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATUM-12/3-0-SP fall under?

The ATUM-12/3-0-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to ATUM-12/3-0-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATUM-12/3-0-SP you can contact the distributor directly for product support, shipping queries etc.

Is the ATUM-12/3-0-SP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ATUM-12/3-0-SP have stock available?

Authorised distributors including WireMasters, TTI Europe, Avnet America, element14 and Farnell have stock available or on a lead time for ATUM-12/3-0-SP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATUM-12/3-0-SP often in real-time on the comparison pages.

What if I can't find stock of ATUM-12/3-0-SP?

You can fill out our help required form which you can use to request a quote for ATUM-12/3-0-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay