Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 3 |
---|---|
I.D. Supplied - Imperial | 0.236" |
I.D. Supplied - Metric | 6mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 4ft |
Length - Metric | 1.2m |
I.D. Recovered Max - Imperial | 0.079" |
RoHS Compliant | Yes |
Heat Shrink, 6Mm, Black, 1.2Mm | Newark Electronics |
ATUM-6/2-0-MS-STK | TTI Europe |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Where can I find additional details, specifications and documents for a ATUM-6/2-0-MS-STK?
Additional datasheets, footprints and schematics for ATUM-6/2-0-MS-STK are listed on our Part Details page. You can also find images and similar parts to ATUM-6/2-0-MS-STK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATUM-6/2-0-MS-STK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATUM-6/2-0-MS-STK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATUM-6/2-0-MS-STK fall under?
The ATUM-6/2-0-MS-STK is listed under Cable, Wire & Cable Assemblies > Cable Management > Heat Shrink > Adhesive Lined Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to ATUM-6/2-0-MS-STK when available in the Adhesive Lined Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATUM-6/2-0-MS-STK you can contact the distributor directly for product support, shipping queries etc.
Is the ATUM-6/2-0-MS-STK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ATUM-6/2-0-MS-STK have stock available?
Authorised distributors including Newark Electronics, TTI Europe and Avnet America have stock available or on a lead time for ATUM-6/2-0-MS-STK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATUM-6/2-0-MS-STK often in real-time on the comparison pages.
What if I can't find stock of ATUM-6/2-0-MS-STK?
You can fill out our help required form which you can use to request a quote for ATUM-6/2-0-MS-STK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.