Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
HEAT SHRINK TUBING, 12MM, 3 | 1, BLACK |
---|---|
I.D. SUPPLIED - METRIC | 12MM |
I.D. SUPPLIED - IMPERIAL | 0.472" |
SHRINK RATIO | 3 |
SHRINK TUBING / BOOT COLOUR | BLACK |
LENGTH - IMPERIAL | 4FT |
LENGTH - METRIC | 1.2M |
I.D. RECOVERED MAX - METRIC | 4MM |
RoHS Compliant | YES |
M23053/4-303-0 ATUM-12/4-0-MS-STK | Heilind Electronics |
Heat Shrink Tubing, 12Mm, 3:1, Black | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Stick | Avnet America |
ATUM-12/4-0-MS-STK(5509102149) | Power and Signal Group |
Where can I find additional details, specifications and documents for a ATUM-12/4-0-MS-STK.?
Additional datasheets, footprints and schematics for ATUM-12/4-0-MS-STK. are listed on our Part Details page. You can also find images and similar parts to ATUM-12/4-0-MS-STK. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATUM-12/4-0-MS-STK. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATUM-12/4-0-MS-STK. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATUM-12/4-0-MS-STK. fall under?
The ATUM-12/4-0-MS-STK. is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to ATUM-12/4-0-MS-STK. when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATUM-12/4-0-MS-STK. you can contact the distributor directly for product support, shipping queries etc.
Is the ATUM-12/4-0-MS-STK. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ATUM-12/4-0-MS-STK. have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for ATUM-12/4-0-MS-STK..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATUM-12/4-0-MS-STK. often in real-time on the comparison pages.
What if I can't find stock of ATUM-12/4-0-MS-STK.?
You can fill out our help required form which you can use to request a quote for ATUM-12/4-0-MS-STK. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.