ATTINY841-SSU Microcontrollers - MCU by Microchip Technology

Status: Active
Series: ATtiny841
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Support for the ATtiny841 within Microchip Studio 6.1 requires a device support package: DOWNLOAD

The high-performance Microchip picoPower® 8-bit AVR® RISC-based microcontroller combines 8 KB ISP Flash memory, 512B EEPROM, 512B SRAM, 12 general purpose I/O lines, 32 general purpose working registers, one 8-bit timer/counter with two PWM channels, two 16-bit timer/counters with two PWM channels, internal and external interrupts, a 12-channel 10-bit A/D converter, two On-chip analog comparators, two full-duplex USARTs with Start Frame wake-up from power-down, host/client SPI serial interface, client I2C serial interface, programmable gain stage (1x, 20x, and 100x) for 12 differential ADC channel pairs, programmable watchdog timer with internal oscillator, internally calibrated oscillator, and four software selectable power saving modes. The device operates between 1.7-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

Where to Buy

Prices starting from US$0.94

Distributor Stock
Logo for RS
RS
from US$1.30
7,634
in stock
Buy Now
Logo for element14
element14
from US$1.28
71,333
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.18
71,333
in stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.96
18,183
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.94
2,066
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$1.31
1,011
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.06
627
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.00
456
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.24
414
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.74
321
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.18
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.33
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Program Memory Type Flash
Program Memory Size (KB) 8
CPU Speed (MIPS/DMIPS) 16
Data EEPROM (bytes) 512
Capture/Compare/PWM (CCP) 2
Max 8 Bit Digital Timers 1
Number of ADCs 0
ADC Channels 12
Max ADC Resolution (bits) 10
Number of Comparators 2
Temp. Range Min. -40
Temp. Range Max. 85
Operation Voltage Max.(V) 5.5
Operation Voltage Min.(V) 1.7
Pin Count 14
Low Power Yes
Pins | Packaging 14 | SOIC
Temp Range -40C to +85C
Packing Media Tube (57)

Resources


Application Notes
AN_2585 - AVR151: Setup and use of the SPI on tinyAVR and megaAVR devices
AN_1497 - AVR035: Efficient C Coding for 8-bit AVR microcontrollers
AN_1619 - AVR040: EMC Design Considerations
AN_2563 - AVR054: Run-time calibration of the internal RC oscillator via the UART
AN_2505 - AVR130: Using the timers on tinyAVR and megaAVR devices
AN_2508 - AVR182: Zero Cross Detector
AN_1232 - AVR240: 4x4 Keypad-Wake Up on Keypress on tinyAVR and megaAVR devices
AN_8020 - AVR136: Low-jitter Multi-channel Software PWM
AN3320 - AVR318: Dallas 1-Wire Master on tinyAVR and megaAVR
AN2665 - Interfacing AVR Microcontrollers with Serial memories
AN_0932 - AVR100: Accessing the EEPROM on tinyAVR and megaAVR devices
AN_274 - AVR274: Single-wire Software UART on tinyAVR and megaAVR devices
AN_8469 - AVR1201: Using External Interrupts for tinyAVR Devices
AN_2558 - AVR221: Discrete PID Controller on tinyAVR and megaAVR Devices
AN_42055 - AT1886: Mixing Assembly and C with AVRGCC
AN_2557 - AVR303: SPI-UART Gateway on tinyAVR and megaAVR devices
AN_8373 - AVR918: Using the Tiny Programming Interface (TPI)
AN_1231 - AVR242: Multiplexing LED Drive & a 4x4 Keypad on tinyAVR and megaAVR devices
AN_1456 - AVR335: Digital Sound Recorder with tinyAVR or megaAVR and DataFlash
AN2537 - AVR125: ADC of tinyAVR in Single Ended Mode
AN_2555 - AVR053: Calibration of the internal RC oscillator
AN_1451 - AVR306: Using the AVR UART in C on tinyAVR and megaAVR devices
AN2519 - AVR Microcontroller Hardware Design Considerations
AN_8003 - AVR121: Enhancing ADC resolution by oversampling
AN_8014 - AVR135: Using Timer Capture to Measure PWM Duty Cycle on tinyAVR and megaAVR devices
AN_2583 - AVR316: SMBus Slave Using the TWI Module on tinyAVR and megaAVR devices
AN_0942 - AVR400: Low Cost A/D Converter using Analog Comp. on tinyAVR and megaAVR devices
AN_0953 - AVR401: 8-Bit Precision A/D Converter using Analog Comp. on tinyAVR and megaAVR devices
AN_8108 - AVR122: Calibration of the AVR`s Internal Temperature Reference
AN_8128 - AVR186: Best practices for the PCB layout of Oscillators
AN_42010 - AVR156: TWI Master Bit Bang Driver
AN_2551 - AVR132: Using the Enhanced Watchdog Timer
AN_2559 - AVR120: Characterization and Calibration of the ADC on an AVR
AN_2565 - AVR311: Using the TWI module as I2C slave on tinyAVR and megaAVR devices
AN2480 - AVR315: Using the TWI Module as I2C Master
AN_8453 - AVR4027: Tips and Tricks to Optimize Your C Code for 8-bit AVR Microcontrollers
AN_8380 - AVR290: Avoid Clock Stretch with tinyAVR
AN_8365 - AVR205: Frequency measurement made easy with tinyAVR and megaAVR
AN_1234 - AVR034: Mixing C and Assembly Code with IAR Embedded Workbench for 8-bit AVR microcontrollers
AN_2532 - AVR243: Matrix Keyboard Decoder on tinyAVR and megaAVR devices
AN2648 - Selecting and Testing 32 KHz Crystal Oscillators for AVR Microcontrollers
AN_8349 - AVR4013: picoPower Basics
AN2468 - Production Programming of Microchip AVR and SAM Microcontrollers
AN_42787 - AVR42787: AVR Software User Guide
AN_2527 - AVR223: Digital Filters on tinyAVR and megaAVR devices
AN2447 - Measure VCC/Battery Voltage Without Using I/O Pin on tinyAVR and megaAVR
AN2466 - Using Atmel-ICE for AVR Programming In Mass Production




Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.1432
Shipping Weight (kg) 0.280702
Lead Count 14
Package Type SOIC
Package Width or Size .150In(3.90mm)
Soldering Composition Matte Tin

Alternative Descriptions

MCU, ATTINY, 8KB, 16MHZ, SOIC-14 | element14
16MHz, 0.150' 14 SOIC, Ind. Grade, Green | Microchip Technology
MCU 8-bit ATtiny AVR 8KB Flash | RS
Mcu, 8Bit, Attiny, 16Mhz, Soic-14 | Newark Electronics
MC 8bit 1,7V 8kB Flash 16MHz SO14 | Schukat Electronic
Microcontroller, 16MHz, 0.150 inch, 14 SOIC, Ind. Grade, green, 128 byte EEPROM | Microchip Technology Inc. ATTINY841-SSU | RS Americas
IC: AVR microcontroller | Transfer Multisort Elektronik
Microchip Microcontroller AVR 16MHz 8KB / 512B SOIC-14 | Distrelec
ATtiny Series 8 KB Flash 512 B SRAM 16 MHz 8-Bit Microcontroller - SOIC-14 | Future Electronics
MCU 8-bit ATtiny AVR RISC 8KB Flash 1.8V/2.5V/3.3V/5V 14-Pin SOIC Tray | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATTINY841-SSU?

Additional datasheets, footprints and schematics for ATTINY841-SSU are listed on our Part Details page. You can also find images and similar parts to ATTINY841-SSU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATTINY841-SSU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY841-SSU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATTINY841-SSU fall under?

The ATTINY841-SSU is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to ATTINY841-SSU when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY841-SSU you can contact the distributor directly for product support, shipping queries etc.

Is the ATTINY841-SSU RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for ATTINY841-SSU have stock available?

Authorised distributors including element14, Farnell, Microchip Technology, RS and Newark Electronics have stock available or on a lead time for ATTINY841-SSU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATTINY841-SSU often in real-time on the comparison pages.

What if I can't find stock of ATTINY841-SSU?

You can fill out our help required form which you can use to request a quote for ATTINY841-SSU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay