Status: | Active |
---|---|
Series: | ATTINY816 |
RoHS: | Compliant |
The ATtiny816 microcontroller featuring the 8-bit AVR® processor with a hardware multiplier, running at up to 20 MHz and with 8 KB Flash, 512B SRAM, and 128B of EEPROM in 20-pin packages. The series uses the latest Core Independent Peripherals with low-power features, including an Event System, intelligent analog and advanced peripherals. Capacitive touch interfaces with proximity sensing and driven shield are supported by the integrated QTouch® peripheral touch controller.
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
1,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
1,500
in stock
|
Buy Now | |
Microchip Technology
from US$0.81
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
61
in stock
|
Buy Now | |
element14
from US$0.95
|
61
in stock
|
Buy Now | |
Farnell
from US$0.91
|
61
in stock
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Hardware multiplier |
Three sleep modes: |
Idle |
Standby |
Power Down |
6 channels Event System |
Watchdog Timer (WDT) |
Power-On Reset (POR) |
Brown-Out Detection (BOD) |
Single pin programming and debugging interface (UPDI) |
12 Channel 10-bit ADC with Voltage Reference |
8-bit Digital to Analog Converter (DAC) |
Comparators |
Configurable Custom Logic (CCL) |
1x 12-bit Timers (TCD) |
2x 16-bit Timer (TCA / TCB) |
Cyclical Redundancy Check (CRC/SCAN) |
Peripheral Touch Controller (PTC) |
6 channels self-capacitance |
9 channels mutual-capacitance |
SPI / I2C / USART |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 8 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 128 |
Capture/Compare/PWM (CCP) | 3 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 0 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 20 |
Low Power | Yes |
Pins | Packaging | 20 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (1500) |
Errata |
---|
ATtiny417/814/816/817 Silicon Errata and Data Sheet Clarification |
ATtiny416/417/814/816/817 Automotive Silicon Errata and Data Sheet Clarifications |
Brochures |
---|
tinyAVR® Microcontrollers |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.542 |
Shipping Weight (kg) | 0.311875 |
Lead Count | 20 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
20MHz, 8KB, SOIC20, Ind 125C, Green, T&R | Microchip Technology |
MCU 8-Bit 8K Flash 20MHz EEPROM SOIC300 | RS |
Mcu, 8Bit, Avr, 20Mhz, Soic-20 | Newark Electronics |
MCU, 8BIT, AVR, 20MHZ, SOIC-20 | element14 |
4-Bit/8-Bit MCU | Avnet America |
Where can I find additional details, specifications and documents for a ATTINY816-SFR?
Additional datasheets, footprints and schematics for ATTINY816-SFR are listed on our Part Details page. You can also find images and similar parts to ATTINY816-SFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATTINY816-SFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY816-SFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATTINY816-SFR fall under?
The ATTINY816-SFR is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ATTINY816-SFR when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY816-SFR you can contact the distributor directly for product support, shipping queries etc.
Is the ATTINY816-SFR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATTINY816-SFR have stock available?
Authorised distributors including Chip One Stop, Microchip Technology, RS, Newark Electronics and element14 have stock available or on a lead time for ATTINY816-SFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATTINY816-SFR often in real-time on the comparison pages.
What if I can't find stock of ATTINY816-SFR?
You can fill out our help required form which you can use to request a quote for ATTINY816-SFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.