Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
Part Family | ATtiny25 |
---|---|
Part Prefix | ATtiny |
Architecture | 8 |
Core | 8-bit AVR |
MaxSpeed (MHz) | 20 |
CPU Type | 8-bit AVR |
CPU Speed (MIPS/DMIPS) | 20 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 4 |
Program Memory Size (KWords) | 2 |
Secure Bootloader (CodeGuardā¢ Security) | None |
RAM (KB) | 256 |
Data EEPROM (bytes) | 256 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 1.8 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 6 |
Pin Count | 8 |
Brown Out Reset (BOR) | Programmable BOR |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | Yes |
Number of Comparators | 1 |
ADC Channels | 4 |
Diff ADC Inputs | 2 |
Max ADC Sampling Rate (ksps) | 15 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
Programmable Gain Amp (PGA) | 1 |
Temp Sensor | Yes |
SPIā¢ | 1 |
I2C | 1 |
Max 8 Bit Digital Timers | 2 |
Watch Dog Timers (WDT) | Yes |
Timers | 2 |
Stand alone PWM | 6 |
Standalone Output Compare/ Standard PWM | 5 |
Max # PWM outputs (including complementary outputs) | 6 |
Output Compare Channels | 5 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Debug Interface | debugWIRE |
Temperature Range | -40C to +85C |
Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Soic-8 | Newark Electronics |
MCU, 8BIT, AVR, 4K FLASH, 8SOIC EIAJ | Farnell |
Where can I find additional details, specifications and documents for a ATTINY45-20SH?
Additional datasheets, footprints and schematics for ATTINY45-20SH are listed on our Part Details page. You can also find images and similar parts to ATTINY45-20SH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATTINY45-20SH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY45-20SH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATTINY45-20SH fall under?
The ATTINY45-20SH is listed under ATtiny45.
Can I view similar or alternative parts?
You can view similar parts to ATTINY45-20SH when available in the ATtiny45 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY45-20SH you can contact the distributor directly for product support, shipping queries etc.
Is the ATTINY45-20SH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATTINY45-20SH have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for ATTINY45-20SH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATTINY45-20SH often in real-time on the comparison pages.
What if I can't find stock of ATTINY45-20SH?
You can fill out our help required form which you can use to request a quote for ATTINY45-20SH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.