Status: | Active |
---|---|
Series: | ATTINY416 |
RoHS: | Compliant |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
24,392
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
24,392
in stock
|
Buy Now | |
element14
from US$0.83
|
24,392
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
Microchip Technology
from US$0.55
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
135 instructions |
Hardware multiplier |
Ultra Low Power (ULP) |
Idle |
Standby |
Power Down |
6 Channels Event System |
Configurable Custom Logic (CCL) |
12 Channel 10-bit ADC with Voltage Reference |
8-bit Digital to Analog Converter (DAC) |
Comparators |
1x 12-bit Timers (TCD) |
2x 16-bit Timer (TCA / TCB) |
Cyclical Redundancy Check (CRC/SCAN) |
Watchdog Timer (WDT) |
Power-On Reset (POR) |
Brown-Out Detection (BOD) |
Single pin programming and debugging interface (UPDI) |
Operation Voltage: 1.8V – 5.5V |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 4 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 128 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 0 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 20 |
Low Power | No |
Pins | Packaging | 20 | VQFN |
Temp Range | -40C to +105C |
Packing Media | Tape and reel (6000) |
Errata |
---|
ATtiny212/214/412/414/416 Silicon Errata and Data Sheet Clarification |
ATtiny416/417/814/816/817 Automotive Silicon Errata and Data Sheet Clarifications |
Brochures |
---|
tinyAVR® Microcontrollers |
Reference Manuals |
---|
AVR Instruction Set Manual |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0191 |
Shipping Weight (kg) | 0.116667 |
Lead Count | 20 |
Package Type | VQFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
Mcu, 8Bit, 20Mhz, Vqfn-20 | Newark Electronics |
MCU, 8BIT, 20MHZ, VQFN-20 | element14 |
AVR tinyAVRÔ 1 Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 20-VQFN (3x3) | Future Electronics |
MCU 8-Bit ATTINY416 AVR RISC 4KB Flash 1.8V to 5.5V 20-Pin VQFN T/R | Avnet America |
105C, Green, 20MHz, QFN20, T&R | Microchip Technology |
Where can I find additional details, specifications and documents for a ATTINY416-MNR?
Additional datasheets, footprints and schematics for ATTINY416-MNR are listed on our Part Details page. You can also find images and similar parts to ATTINY416-MNR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATTINY416-MNR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATTINY416-MNR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATTINY416-MNR fall under?
The ATTINY416-MNR is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to ATTINY416-MNR when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATTINY416-MNR you can contact the distributor directly for product support, shipping queries etc.
Is the ATTINY416-MNR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATTINY416-MNR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ATTINY416-MNR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATTINY416-MNR often in real-time on the comparison pages.
What if I can't find stock of ATTINY416-MNR?
You can fill out our help required form which you can use to request a quote for ATTINY416-MNR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.